2VRMS DirectPath?, 112dB Audio Stereo DAC with 32-bit 20-TSSOP -25 to 85
32-bit 384kHz Stereo Audio DAC, 112dB SNR, I2S, TSSOP Product overview: PCM5102APWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 384kHz, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 32-bit, 384kHz, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM5102APWR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026593-PCM5102APWR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: PCM
Resolution (Bits): 16 b, 24 b, 32 b
Voltage Supply Source: Analog and Digital
Family Name: PCM5102
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 1.65 V to 3.46 V
Sampling Rate: 384k
Alternative Parts (Cross-Reference): PCM5102APW;
Introduction Date: October 05, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
IC DAC 16/24/32BIT 384K 20TSSOP
1.65V~3.46V PCM TSSOP-20 ADC/DAC - Specialized ROHS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM5102APWR | 768-PCM5102APWR | 026593-PCM5102APWR | PCM5102APWR | PCM5102APWR |
| Product Name | PCM5102A 2VRMS DirectPath?, 112dB Audio Stereo DAC with 32-bit | 32-bit 384kHz TSSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM5102APWR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | ADC/DAC/Data Conversion >> ADC/DAC - Specialized |
| Interface Type | HW | Serial, I2S | PCM | PCM | |
| Package Type | TSSOP | TSSOP | SOP; SSOP; TSSOP; 20-TSSOP | SSOP | SSOP; TSSOP |
| Screening Level | Catalog | ||||
| Resolution | 32 bits | 32 bits | 16 bits | ||
| Operating Temperature | -25 C (-13 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |