Texas Instruments PCM1771 98dB SNR Low-Power Stereo DAC with HP Amplifier (H/W Control) PCM1771RGA

Description
98dB SNR Low-Power Stereo DAC with HP Amplifier (H/W Control) 20-VQFN
Request a Quote Datasheet
Description
98dB SNR Low-Power Stereo DAC with HP Amplifier (H/W Control) 20-VQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1771 98dB SNR Low-Power Stereo DAC with HP Amplifier (H/W Control) - PCM1771RGA - Texas Instruments
Dallas, TX, United States
PCM1771 98dB SNR Low-Power Stereo DAC with HP Amplifier (H/W Control)
PCM1771RGA
PCM1771 98dB SNR Low-Power Stereo DAC with HP Amplifier (H/W Control) PCM1771RGA
98dB SNR Low-Power Stereo DAC with HP Amplifier (H/W Control) 20-VQFN

98dB SNR Low-Power Stereo DAC with HP Amplifier (H/W Control) 20-VQFN

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1771RGA
026544-PCM1771RGA
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1771RGA 026544-PCM1771RGA
Manufacturer: Texas Instruments Win Source Part Number: 026544-PCM1771RGA Packaging: Tube/Rail Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 20-VQFN (4.2x4.2) Supply Voltage - Operating: 1.6 V to 3.6 V Sampling Rate: 50k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026544-PCM1771RGA
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-VQFN (4.2x4.2)
Supply Voltage - Operating: 1.6 V to 3.6 V
Sampling Rate: 50k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - PCM1771RGA - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PQCC20

D/A Converter, 1 Func, Serial Input Loading, PQCC20

Supplier's Site Datasheet
 - PCM1771RGA - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PQCC20

D/A Converter, 1 Func, Serial Input Loading, PQCC20

Supplier's Site Datasheet
3.6V VQFN Digital-to-Analog Converter IC - 768-PCM1771RGA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V VQFN Digital-to-Analog Converter IC
768-PCM1771RGA
3.6V VQFN Digital-to-Analog Converter IC 768-PCM1771RGA
24-Bit Stereo DAC, 98dB SNR, 48kS/s, Serial, 1.6-3.6V, VQFN Product overview: PCM1771RGA from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 3.6V, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1771RGA can be used for catalog matching and distributor lookup.

24-Bit Stereo DAC, 98dB SNR, 48kS/s, Serial, 1.6-3.6V, VQFN Product overview: PCM1771RGA from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 3.6V, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1771RGA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1771RGA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1771RGA
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1771RGA
IC DAC/AUDIO 24BIT 50K 20VQFN

IC DAC/AUDIO 24BIT 50K 20VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1771RGA 026544-PCM1771RGA PCM1771RGA 768-PCM1771RGA PCM1771RGA
Product Name PCM1771 98dB SNR Low-Power Stereo DAC with HP Amplifier (H/W Control) Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1771RGA 3.6V VQFN Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type H/W I2S Serial Serial, 3-WIRE
Package Type TSSOP,VQFN 20-VQFN (4.2x4.2) VQFNP20 VQFN
Screening Level Catalog
Resolution 24 bits 24 bits
Unlock Full Specs
to access all available technical data