The PCM1803 is a single-ended, analog-input, 24-bit, 96-kHz stereo analog-to-digital converter with a 20-pin SSOP package. It operates from a 5-V analog supply and a 3.3-V digital supply, features a typical SNR of 103 dB and THD+N of -95 dB, supports sampling rates from 16 kHz to 96 kHz, and offers selectable master/slave mode and multiple digital audio data formats including I2S and left/right-justified
103dB SNR Stereo ADC with Single-Ended Inputs 20-SSOP -40 to 85
24-Bit 96kS/s Stereo ADC, 103dB SNR, Serial, 20-SSOP Product overview: PCM1803DB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, SSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1803DB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1236407-PCM1803DB
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC ADC/AUDIO 24BIT 96K 20SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1803DB | 768-PCM1803DB | 1236407-PCM1803DB | PCM1803DB |
| Product Name | PCM1803 103dB SNR Stereo ADC with Single-Ended Inputs | SSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1803DB | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial | |||
| Package Type | SSOP | SSOP | ||
| Resolution | 24 bits |