Texas Instruments PCM1725 97dB SNR Stereo DAC PCM1725UG4

Description
97dB SNR Stereo DAC 14-SOIC
Request a Quote
Description
97dB SNR Stereo DAC 14-SOIC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCM1725 is a stereo digital-to-analog converter (DAC) from Texas Instruments, designed for consumer audio applications. It features a 16-bit resolution and supports sampling frequencies ranging from 16kHz to 96kHz, utilizing an 8X oversampling digital filter. The device operates with a system clock of either 256f_S or 384f_S and accepts audio data in standard or I2S formats. With a dynamic range of 95dB and a signal-to-noise ratio (SNR) of 97dB, the PCM1725 is suitable for applications requiring high audio fidelity. The integrated digital filter includes de-emphasis for 44.1kHz signals, enhancing audio playback quality. The DAC is housed in a compact 14-pin SOIC package, making it suitable for space-constrained designs. Power supply requirements range from 4.5V to 5.5V, with a typical supply current of 13mA. The operating temperature range is from -25°C to +85°C, ensuring reliability in various environments.

Datasheet Summary
Powered by GS/AI

The PCM1725 is a stereo digital-to-analog converter (DAC) from Texas Instruments, designed for consumer audio applications. It features a 16-bit resolution and supports sampling frequencies ranging from 16kHz to 96kHz, utilizing an 8X oversampling digital filter. The device operates with a system clock of either 256f_S or 384f_S and accepts audio data in standard or I2S formats. With a dynamic range of 95dB and a signal-to-noise ratio (SNR) of 97dB, the PCM1725 is suitable for applications requiring high audio fidelity. The integrated digital filter includes de-emphasis for 44.1kHz signals, enhancing audio playback quality. The DAC is housed in a compact 14-pin SOIC package, making it suitable for space-constrained designs. Power supply requirements range from 4.5V to 5.5V, with a typical supply current of 13mA. The operating temperature range is from -25°C to +85°C, ensuring reliability in various environments.

Suppliers

Company
Product
Description
Supplier Links
PCM1725 97dB SNR Stereo DAC - PCM1725UG4 - Texas Instruments
Dallas, TX, United States
PCM1725 97dB SNR Stereo DAC
PCM1725UG4
PCM1725 97dB SNR Stereo DAC PCM1725UG4
97dB SNR Stereo DAC 14-SOIC

97dB SNR Stereo DAC 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Digital-to-Analog Converter (DAC) Chips
Product Number PCM1725UG4
Product Name PCM1725 97dB SNR Stereo DAC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1306E05DWVR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose - 992036-AMC1303M0510DWVR - Win Source Electronics
Specs
Interface Type Serial; CMOS, Serial
Package Type SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
DAC122S085 12-Bit Micro Power DUAL Digital-to-Analog Converter with Rail-to-Rail Output - DAC122S085CISDX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI
Package Type VSSOP,WSON
Screening Level Catalog
View Details
7 suppliers
AMC1305M25 Reinforced Isolated Modulator with ?250mV Input and CMOS Interface - AMC1305M25DWR - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers