The THS5641AIPWRG4 is an 8-bit, 100 MSPS digital-to-analog converter (DAC) from the CommsDAC family, designed for video and communications applications. It features differential current outputs scalable from 2 mA to 20 mA, a 1.2-V internal reference, and operates with a 3 V to 5.5 V analog and digital supply. The device supports straight binary and two's complement input formats, has a 1 ns setup/hold time, and achieves a signal-to-noise and distortion ratio of 50 dB at 5 MHz. It delivers a settling time of 35 ns to 0.1% and a glitch energy of 5 pV-s. The part is packaged in a 28-pin TSSOP with an operating temperature range of −40°C to 85°C.
8-Bit, 100 MSPS, CommsDAC(TM) DAC Scalable Current Outputs between 2mA to 20mA 28-TSSOP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1267204-THS5641AIPWR
Series: CommsDAC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Output Type: Current - Unbuffered
Operating Supply Voltage: 3 V ~ 5.5 V
Architecture: Current Source
Data Interface: Parallel
Reference Type: External, Internal
Voltage - Supply, Digital: 3 V ~ 5.5 V
Resolution: 8
Settling Time: 35ns (Typ)
Number of D/A Converters: 1
Differential Output: Yes
INL/DNL (LSB): ±0.1, ±0.05
Family Name: THS5641
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): HI5660/6IA; HI5660/6IA-T; HI5660/6IAZ-T;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
8-Bit 100MSPS DAC, Parallel Interface, 28-TSSOP Product overview: THS5641AIPWRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-THS5641AIPWRG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | THS5641AIPWRG4 | 1267204-THS5641AIPWRG4 | 768-THS5641AIPWRG4 |
| Product Name | THS5641A 8-Bit, 100 MSPS, CommsDAC(TM) DAC Scalable Current Outputs between 2mA to 20mA | Data Acquisition - Data Acquisition - Digital to Analog Converters (DAC) - THS5641AIPWRG4 | 8-bit TSSOP Digital-to-Analog Converter IC |
| Interface Type | Parallel | Parallel; Parallel | Parallel |
| Package Type | SOIC,TSSOP | SSOP | TSSOP |
| Screening Level | Catalog | ||
| Resolution | 8 bits | 8 bits | |
| Dissipation | 100 milliwatts | 175 milliwatts |