The PCM1807PW is a single-chip, 24-bit stereo analog-to-digital converter with single-ended analog input, designed for consumer audio applications such as DVD recorders and digital TV. It operates with a 5-V analog supply and a 3.3-V digital supply, supporting sampling rates from 16 kHz to 96 kHz using system clocks of 256×, 384×, or 512× the sampling frequency. The device features a 99 dB typical signal-to-noise ratio and a 99 dB typical dynamic range at 48 kHz, with THD+N of -93 dB. It includes an on-chip analog anti-aliasing filter, high-pass filter with 0.91 Hz cutoff at 48 kHz, and supports I2S and left-justified 24-bit audio data formats. The PCM1807PW is packaged in a 14-pin TSSOP with an operating temperature range of -40°C to 85°C.
101dB SNR Stereo ADC with Single-Ended Inputs 14-TSSOP -40 to 85
24-Bit 96kS/s Stereo ADC, 101dB SNR, SPI, 2 Ch, TSSOP Product overview: PCM1807PW from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1807PW can be used for catalog matching and distributor lookup.
ADC, Delta-Sigma, 24-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO14
ADC, Delta-Sigma, 24-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 061320-PCM1807PW
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: SPI
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2.7 V to 3.6 V, 4.5 V to 5.5 V
Sampling Rate: 96k
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC ADC/AUDIO 24BIT 96K 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1807PW | 768-PCM1807PW | PCM1807PW | 061320-PCM1807PW | PCM1807PW |
| Product Name | PCM1807 101dB SNR Stereo ADC with Single-Ended Inputs | TSSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1807PW | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | SPI | SPI, Serial | Serial | SPI; SPI | |
| Package Type | TSSOP | TSSOP | SOP; SSOP; TSSOP14 | SOP; SSOP; TSSOP; 14-TSSOP | SSOP |
| Screening Level | Catalog | ||||
| Resolution | 24 bits | 24 bits | |||
| Dissipation | 62 milliwatts | 81 milliwatts |