Texas Instruments PCM5142 2V RMS DIRECTPATH 112dB Audio Stereo DAC with PCM interface and fully programmable miniDSP PCM5142PWR

Description
2V RMS DIRECTPATH 112dB Audio Stereo DAC with PCM interface and fully programmable miniDSP 28-TSSOP
Request a Quote Datasheet
Description
2V RMS DIRECTPATH 112dB Audio Stereo DAC with PCM interface and fully programmable miniDSP 28-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM5142 2V RMS DIRECTPATH 112dB Audio Stereo DAC with PCM interface and fully programmable miniDSP - PCM5142PWR - Texas Instruments
Dallas, TX, United States
PCM5142 2V RMS DIRECTPATH 112dB Audio Stereo DAC with PCM interface and fully programmable miniDSP
PCM5142PWR
PCM5142 2V RMS DIRECTPATH 112dB Audio Stereo DAC with PCM interface and fully programmable miniDSP PCM5142PWR
2V RMS DIRECTPATH 112dB Audio Stereo DAC with PCM interface and fully programmable miniDSP 28-TSSOP

2V RMS DIRECTPATH 112dB Audio Stereo DAC with PCM interface and fully programmable miniDSP 28-TSSOP

Buy Now Datasheet
Singapore, Singapore
2.1V 3.3V TSSOP Digital-to-Analog Converter IC
768-PCM5142PWR
2.1V 3.3V TSSOP Digital-to-Analog Converter IC 768-PCM5142PWR
32b 384kS/s 112dB Stereo DAC, I2S, 2.1V Out, 3.3V, TSSOP Product overview: PCM5142PWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1V, 3.3V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 2.1V, 3.3V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM5142PWR can be used for catalog matching and distributor lookup.

32b 384kS/s 112dB Stereo DAC, I2S, 2.1V Out, 3.3V, TSSOP Product overview: PCM5142PWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1V, 3.3V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 2.1V, 3.3V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM5142PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM5142PWR - 026594-PCM5142PWR - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM5142PWR
026594-PCM5142PWR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM5142PWR 026594-PCM5142PWR
Manufacturer: Texas Instruments Win Source Part Number: 026594-PCM5142PWR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: PCM Resolution (Bits): 16 b, 24 b, 32 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 28-TSSOP Supply Voltage - Operating: 1.65 V to 3.46 V Sampling Rate: 384k Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026594-PCM5142PWR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: PCM
Resolution (Bits): 16 b, 24 b, 32 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 1.65 V to 3.46 V
Sampling Rate: 384k
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM5142PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM5142PWR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM5142PWR
IC DAC 16/24/32BIT 384K 28TSSOP

IC DAC 16/24/32BIT 384K 28TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM5142PWR 768-PCM5142PWR 026594-PCM5142PWR PCM5142PWR
Product Name PCM5142 2V RMS DIRECTPATH 112dB Audio Stereo DAC with PCM interface and fully programmable miniDSP 2.1V 3.3V TSSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM5142PWR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI; I2C; I2C,SPI,HW I2S PCM
Package Type TSSOP TSSOP SOP; SSOP; TSSOP; 28-TSSOP SSOP
Screening Level Catalog
Resolution 32 bits 32 bits
Unlock Full Specs
to access all available technical data

Similar Products

ADS7869 12-Ch 7 Simultaneous Sampling, Analog Motor Control Front End w/3 1MSPS, 12-Bit ADCs - ADS7869IPZTRG4 - Texas Instruments
Specs
Interface Type Serial; Parallel; SPI
Package Type TQFP
Screening Level Catalog
View Details
2 suppliers
ADS58C48 Quad 11-Bit 200MSPS ADC with SNRBoost - ADS58C48IPFPR - Texas Instruments
Specs
Interface Type Parallel
Package Type HTQFP
Screening Level Catalog
View Details
5 suppliers
ADS1205 Two 1-Bit, 10MHz, 2nd-Order, Delta-Sigma Modulator A-to-D Converter - ADS1205IRGER - Texas Instruments
Specs
Interface Type Serial
Package Type VQFN
Screening Level Catalog
View Details
4 suppliers
ADC088S052 8-Channel, 200 ksps to 500 ksps, 8-Bit A/D Converter - ADC088S052CIMT/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers