Manufacturer: Texas Instruments
Win Source Part Number: 026526-PCM1717E
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 18 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Sampling Rate: 48k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
D/A Converter, 1 Func, Serial Input Loading, 0.0104us Settling Time, PDSO20
D/A Converter, 1 Func, Serial Input Loading, 0.0104us Settling Time, PDSO20
18-Bit Stereo DAC, 100dB SNR, 48kS/s, Serial, SSOP Product overview: PCM1717E from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1717E can be used for catalog matching and distributor lookup.
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 026526-PCM1717E | PCM1717E | 768-PCM1717E |
| Product Name | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1717E | SSOP Digital-to-Analog Converter IC | |
| Interface Type | I2S | Serial | Serial |
| Package Type | SOP; SSOP; 20-SSOP | SOP; SSOP; SSOP20 | SSOP |
| Packing Method | Tube; Tube/Rail | Tube; Tube | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) |