The PCM1870 is a low-power stereo audio ADC designed for portable digital audio applications, featuring a microphone bias, programmable gain amplifier, auto level control, and three-band tone control. It supports sampling rates from 5 kHz to 50 kHz and operates with analog supply voltages of 2.4 V to 3.6 V and digital supply voltages of 1.71 V to 3.6 V. The device offers a 90 dB dynamic range and consumes 13 mW in stereo record mode at 1.8 V and 2.4 V. It is available in a 24-QFN package measuring 4 mm × 5 mm and operates over a temperature range of -40°C to 85°C. Serial control is supported via I²C or SPI interfaces.
90 dB SNR Low-Power Stereo Audio ADC with Microphone Bias, ALC, Sound Effect, Notch filter 24-VQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 026571-PCM1870RHFR
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial, SPI
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VQFN (5x4)
Supply Voltage - Operating: 1.71 V to 3.6 V, 2.4 V to 3.6 V
Sampling Rate: 5k to 50k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
16b Stereo Audio ADC, 90dB SNR, 50KS/s, I2C/SPI, VQFN Product overview: PCM1870RHFR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include VQFN. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, VQFN, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1870RHFR can be used for catalog matching and distributor lookup.
ADC, Delta-Sigma, 16-Bit, 1 Func, 1 Channel, Serial Access, CMOS, PQCC24
IC ADC/AUD 16BIT 5K-50K 24VQFN
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1870RHFR | 026571-PCM1870RHFR | 768-PCM1870RHFR | PCM1870RHFR | PCM1870RHFR |
| Product Name | PCM1870 90 dB SNR Low-Power Stereo Audio ADC with Microphone Bias, ALC, Sound Effect, Notch filter | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1870RHFR | VQFN Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | Serial; SPI; I2C; I2C, Serial, SPI | I2C, SPI, Serial | Serial | ||
| Package Type | 24-VQFN (5x4) | VQFN | VQFN24 | ||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel | Tape Reel; Bulk; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR,Bulk | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |