The THS8200PFP is a triple 11-bit 205-MSPS digital-to-analog converter system for all-format component video and PC graphics processing, featuring integrated sync insertion, programmable color space conversion, and CGMS data support. It is packaged in an 80-pin HTQFP (PFP) with a nominal body size of 12 mm × 12 mm, operating from 0 °C to 70 °C with 1.8-V and 3.3-V power supply compatibility.
Triple 10-Bit All Format Video DAC 80-HTQFP 0 to 70
Triple 10-bit Video DAC, 205MS/s, Serial/I2C, HTQFP Product overview: THS8200PFP from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-THS8200PFP can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 032168-THS8200PFP
Packaging: Tray
Type: Video DAC
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 10 b
Voltage Supply Source: Analog and Digital
Family Name: THS8200
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 80-HTQFP (12x12)
Supply Voltage - Operating: 1.65 V to 2 V, 3 V to 3.6 V
Introduction Date: January 01, 2005
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC VIDEO DAC 10BIT 80HTQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | THS8200PFP | 768-THS8200PFP | 032168-THS8200PFP | THS8200PFP |
| Product Name | THS8200 Triple 10-Bit All Format Video DAC | Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - THS8200PFP | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial, I2C | Serial; Serial |