Texas Instruments High-Performance Analog 8-bit 5V Digital-to-Analog Converter IC THS8134BCPHPG4

Description
8-Bit 80MSPS Triple DAC, Parallel Interface, 5V, HTQFP Product overview: THS8134BCPHPG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 5V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-THS8134BCPHPG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-Bit 80MSPS Triple DAC, Parallel Interface, 5V, HTQFP Product overview: THS8134BCPHPG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 5V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-THS8134BCPHPG4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5V Digital-to-Analog Converter IC
768-THS8134BCPHPG4
8-bit 5V Digital-to-Analog Converter IC 768-THS8134BCPHPG4
8-Bit 80MSPS Triple DAC, Parallel Interface, 5V, HTQFP Product overview: THS8134BCPHPG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 5V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-THS8134BCPHPG4 can be used for catalog matching and distributor lookup.

8-Bit 80MSPS Triple DAC, Parallel Interface, 5V, HTQFP Product overview: THS8134BCPHPG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 8-bit, 5V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-THS8134BCPHPG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - THS8134BCPHPG4
936495-THS8134BCPHPG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - THS8134BCPHPG4 936495-THS8134BCPHPG4
Manufacturer: Texas Instruments Win Source Part Number: 936495-THS8134BCPHPG 4 Operating Temperature Range: 0°C ~ 70°C Features: Video DAC 8 b 80M Parallel 48-HTQFP (7x7) Package: Tray Package: 48-PowerTQFP Mounting: Surface Mount Part Status: Obsolete Family Name: THS813 Categories: Integrated Circuits (ICs) Case / Package: 48-HTQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 936495-THS8134BCPHPG4
Operating Temperature Range: 0°C ~ 70°C
Features: Video DAC 8 b 80M Parallel 48-HTQFP (7x7)
Package: Tray
Package: 48-PowerTQFP
Mounting: Surface Mount
Part Status: Obsolete
Family Name: THS813
Categories: Integrated Circuits (ICs)
Case / Package: 48-HTQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - THS8134BCPHPG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
THS8134BCPHPG4
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose THS8134BCPHPG4
IC VIDEO DAC 8BIT 80M 48HTQFP

IC VIDEO DAC 8BIT 80M 48HTQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 768-THS8134BCPHPG4 936495-THS8134BCPHPG4 THS8134BCPHPG4
Product Name 8-bit 5V Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - THS8134BCPHPG4 Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Parallel
Unlock Full Specs
to access all available technical data