The PCM1865 is a 4-channel, 192-kHz audio ADC with software control via I²C or SPI, featuring a programmable gain amplifier with -12 dB to +32 dB range, single-ended or differential input support, and an integrated audio PLL. It operates from a single 3.3-V supply, dissipates less than 145 mW in active mode, and supports automatic clipping suppression and energy-sense wake/sleep functionality. The device is packaged in a 30-pin TSSOP with a body size of 7.80 mm × 4.40 mm and operates from -40 °C to 125 °C.
S/W Controlled, 110dB 4ch Audio ADC with Universal Front End 30-TSSOP -40 to 125
110dB 4-Channel Software-Controlled Audio ADC With Universal Front End 30-TSSOP -40 to 125 Product overview: PCM1865DBTR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Quad, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1865DBTR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1236421-PCM1865DBTR
Packaging: Reel - TR
Type: ADC, Audio
Operating Temperature Range: -40°C ~ 125°C
Package: 30-TFSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 3 V ~ 3.6 V
Data Interface: I2C, SPI
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Family Name: PCM1865
Categories: Integrated Circuits (ICs)
Sampling Rate: 192k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 30-TSSOP
Alternative Parts (Cross-Reference): PCM1865QDBTRQ1; PCM1865DBT;
Introduction Date: March 28, 2014
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
IC ADC/AUDIO 24BIT 192K 30TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1865DBTR | 768-PCM1865DBTR | 1236421-PCM1865DBTR | PCM1865DBTR |
| Product Name | PCM1865 S/W Controlled, 110dB 4ch Audio ADC with Universal Front End | Quad TSSOP Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1865DBTR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI; I2C | I2C, SPI, Serial | SPI; I2C; I2C, SPI | |
| Package Type | TSSOP | TSSOP | SSOP | |
| Screening Level | Catalog | |||
| Resolution | 24 bits | 24 bits | ||
| Dissipation | 145 milliwatts |