The PCM56 series is a monolithic 16-bit digital-to-analog converter designed for audio applications, featuring internal voltage reference, current switches, resistor ladder network, and output amplifier on a single chip. It operates on dual power supplies ranging from -5V to -12V, consuming typically 175-260 mW at -5V supplies. The device offers 16-bit resolution with 15-bit monotonicity, -92 dB maximum THD at full-scale input for K grade, and 96 dB dynamic range. It provides bipolar voltage output of -3.0 V and current output of -1.0 mA, with a typical settling time of 1.5 µs. Available in a 16-pin plastic DIP or SOIC package, it is fully tested and complies with EIAJ STC-007. For the PCM56UG4 variant, no distinct specifications are provided beyond the series; summary reflects shared series characteristics.
Series Input 16-Bit Monolithic Digital-to-Analog Converter 16-SOIC
IC DAC/AUDIO 16BIT 16SOIC
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM56UG4 | PCM56UG4 |
| Product Name | PCM56 Series Input 16-Bit Monolithic Digital-to-Analog Converter | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Package Type | SOIC |