Texas Instruments PCM1748 106dB SNR Stereo DAC PCM1748KE/2K

Description
106dB SNR Stereo DAC 16-SSOP
Request a Quote
Description
106dB SNR Stereo DAC 16-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCM1748KE/2K is a 24-bit, 96-kHz stereo digital-to-analog converter (DAC) from Texas Instruments, featuring a typical signal-to-noise ratio (SNR) of 106 dB and total harmonic distortion plus noise (THD+N) of 0.002%. It supports sampling frequencies ranging from 5 kHz to 100 kHz and accepts audio data formats including standard, I¬=S, and left-justified with bit lengths from 16 to 24 bits. The device operates with dual supply voltages, requiring 5 V for analog and 3.3 V for digital, and is housed in a compact SSOP-16 package. The PCM1748KE/2K is suitable for applications such as AV receivers, DVD players, and car audio systems, providing enhanced audio performance through its advanced multilevel delta-sigma architecture and user-programmable features.

Datasheet Summary
Powered by GS/AI

The PCM1748KE/2K is a 24-bit, 96-kHz stereo digital-to-analog converter (DAC) from Texas Instruments, featuring a typical signal-to-noise ratio (SNR) of 106 dB and total harmonic distortion plus noise (THD+N) of 0.002%. It supports sampling frequencies ranging from 5 kHz to 100 kHz and accepts audio data formats including standard, I¬=S, and left-justified with bit lengths from 16 to 24 bits. The device operates with dual supply voltages, requiring 5 V for analog and 3.3 V for digital, and is housed in a compact SSOP-16 package. The PCM1748KE/2K is suitable for applications such as AV receivers, DVD players, and car audio systems, providing enhanced audio performance through its advanced multilevel delta-sigma architecture and user-programmable features.

Suppliers

Company
Product
Description
Supplier Links
PCM1748 106dB SNR Stereo DAC - PCM1748KE/2K - Texas Instruments
Dallas, TX, United States
PCM1748 106dB SNR Stereo DAC
PCM1748KE/2K
PCM1748 106dB SNR Stereo DAC PCM1748KE/2K
106dB SNR Stereo DAC 16-SSOP

106dB SNR Stereo DAC 16-SSOP

Buy Now Datasheet
Singapore, Singapore
5V SSOP Digital-to-Analog Converter IC
768-PCM1748KE/2K
5V SSOP Digital-to-Analog Converter IC 768-PCM1748KE/2K
24-Bit Stereo DAC, 96kS/s, 100dB SNR, 3-Wire Serial, 5V, SSOP Product overview: PCM1748KE/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1748KE/2K can be used for catalog matching and distributor lookup.

24-Bit Stereo DAC, 96kS/s, 100dB SNR, 3-Wire Serial, 5V, SSOP Product overview: PCM1748KE/2K from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1748KE/2K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1748KE/2K
119220-PCM1748KE/2K
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1748KE/2K 119220-PCM1748KE/2K
Manufacturer: Texas Instruments Win Source Part Number: 119220-PCM1748KE/2K Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 100k Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 119220-PCM1748KE/2K
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 100k
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - PCM1748KE/2K - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO16

D/A Converter, 1 Func, Serial Input Loading, PDSO16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1748KE/2K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1748KE/2K
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1748KE/2K
IC DAC/AUDIO 24BIT 100K 16SSOP

IC DAC/AUDIO 24BIT 100K 16SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1748KE/2K 768-PCM1748KE/2K 119220-PCM1748KE/2K PCM1748KE/2K PCM1748KE/2K
Product Name PCM1748 106dB SNR Stereo DAC 5V SSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1748KE/2K Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI Serial, 3-WIRE I2S Serial
Package Type SSOP SSOP SOP; SSOP; 16-SSOP SOP; SSOP; SSOP16 SSOP
Screening Level Catalog
Resolution 24 bits 24 bits
Unlock Full Specs
to access all available technical data