Texas Instruments PCM1748 106dB SNR Stereo DAC PCM1748KE/2KG4

Description
106dB SNR Stereo DAC 16-SSOP
Request a Quote Datasheet
Description
106dB SNR Stereo DAC 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1748 106dB SNR Stereo DAC - PCM1748KE/2KG4 - Texas Instruments
Dallas, TX, United States
PCM1748 106dB SNR Stereo DAC
PCM1748KE/2KG4
PCM1748 106dB SNR Stereo DAC PCM1748KE/2KG4
106dB SNR Stereo DAC 16-SSOP

106dB SNR Stereo DAC 16-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1748KE/2KG4
209704-PCM1748KE/2KG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1748KE/2KG4 209704-PCM1748KE/2KG4
Manufacturer: Texas Instruments Win Source Part Number: 209704-PCM1748KE/2KG 4 Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 100k Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 209704-PCM1748KE/2KG4
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 100k
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V SSOP Digital-to-Analog Converter IC
768-PCM1748KE/2KG4
5V SSOP Digital-to-Analog Converter IC 768-PCM1748KE/2KG4
24-Bit 2-Ch DAC Audio Amp, 96kS/s, Serial, 5V, 100dB SNR, SSOP Product overview: PCM1748KE/2KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1748KE/2KG4 can be used for catalog matching and distributor lookup.

24-Bit 2-Ch DAC Audio Amp, 96kS/s, Serial, 5V, 100dB SNR, SSOP Product overview: PCM1748KE/2KG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1748KE/2KG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1748KE/2KG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1748KE/2KG4
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1748KE/2KG4
IC DAC/AUDIO 24BIT 100K 16SSOP

IC DAC/AUDIO 24BIT 100K 16SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1748KE/2KG4 209704-PCM1748KE/2KG4 768-PCM1748KE/2KG4 PCM1748KE/2KG4
Product Name PCM1748 106dB SNR Stereo DAC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1748KE/2KG4 5V SSOP Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI I2S Serial, 3-WIRE
Package Type SSOP SOP; SSOP; 16-SSOP SSOP SSOP
Screening Level Catalog
Resolution 24 bits 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848BCV/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
4 suppliers
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC084S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
6 suppliers