The PCM1791A is a monolithic CMOS stereo digital-to-analog converter with 24-bit resolution and differential voltage output of 3.2 V p-p, designed for high-fidelity audio applications. It is packaged in a 28-lead SSOP and supports sampling rates from 10 kHz to 200 kHz with system clock frequencies of 128, 192, 256, 384, 512, or 768 times the sampling frequency. The device offers dual supply operation with 5 V analog and 3.3 V digital supplies, achieves a dynamic range of 113 dB and THD+N of 0.001%, and supports PCM and DSD audio formats via Standard, I2S, left-justified, or TDMCA interfaces. It includes user-programmable features such as digital attenuation, de-emphasis, digital filter rolloff, and soft mute, controlled through an SPI or I2C serial port. The operating temperature range is -25°C to 85°C.
113dB SNR Stereo DAC (S/W Control) 28-SSOP -25 to 85
IC DAC/AUDIO 24BIT 200K 28SSOP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1791ADBG4 | PCM1791ADBG4 |
| Product Name | PCM1791A 113dB SNR Stereo DAC (S/W Control) | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI; I2C | |
| Package Type | SSOP | SSOP |
| Screening Level | Catalog | |
| Resolution | 24 bits |