98dB SNR Low-Power Stereo DAC with HP Amplifier (H/W Control) 16-TSSOP 0 to 70
DAC Dual Delta-Sigma 24-Bit 16-Pin TSSOP - Data Converters - Audio DACs
DAC Dual Delta-Sigma 24-Bit 16-Pin TSSOP - Data Converters - Audio DACs
Delivery on production packaging - Punnet. This product is non-returnable.
PCM1771 98dB SNR Low-Power Stereo DAC with HP Amplifier (H/W Control)
Manufacturer: Texas Instruments
Win Source Part Number: 1236388-PCM1771PW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
IC DAC/AUDIO 24BIT 50K 16TSSOP
Texas Instruments | RS Components, Ltd. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | PCM1771PW | 6625504 | PCM1771PW | 1236388-PCM1771PW | PCM1771PW |
Product Name | PCM1771 98dB SNR Low-Power Stereo DAC with HP Amplifier (H/W Control) | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1771PW | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | ||
Interface Type | H/W | Serial; SPI | |||
Package Type | TSSOP,VQFN | TSSOP; TSSOP | SOP; SSOP; TSSOP16 | SSOP | |
Screening Level | Catalog | ||||
Resolution | 24 bits | 24 bits |