The PCM1725 is a stereo audio digital-to-analog converter with 16-bit resolution and support for sampling frequencies from 16kHz to 96kHz, operating with a 256fS or 384fS system clock. It features an internal 8X oversampling digital filter with de-emphasis for 44.1kHz audio and includes a built-in analog output amplifier. The device is packaged in a 14-pin SOIC and operates from a single 5V supply with a supply current of 13 to 18mA. Dynamic performance includes a 95dB A-weighted dynamic range and 97dB A-weighted signal-to-noise ratio. The analog output voltage is 0.62 × VCC peak-to-peak, with a load impedance of 10kΩ. It accepts standard or I2S digital data formats, and operates over a temperature range of -25°C to +85°C.
97dB SNR Stereo DAC 14-SOIC
16-Bit 2-Ch Serial DAC, 96kS/s, SOIC-14 Product overview: PCM1725DRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, SOIC, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1725DRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 061297-PCM1725DRG4
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 16 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 5V
Sampling Rate: 96k
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1725DRG4 | 768-PCM1725DRG4 | 061297-PCM1725DRG4 |
| Product Name | PCM1725 97dB SNR Stereo DAC | 16-bit SOIC Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1725DRG4 |
| Interface Type | Serial | I2S | |
| Package Type | SOIC | SOIC; 14-SOIC | |
| Resolution | 16 bits | ||
| Dissipation | 90 milliwatts |