The PCM5122 is a stereo digital-to-analog converter with DirectPath technology, providing a 2.1-V RMS ground-centered output and eliminating the need for DC-blocking capacitors. It supports audio sample rates up to 384 kHz with 16-, 20-, 24-, and 32-bit PCM data formats and features an integrated PLL that removes the need for an external master clock. The device includes programmable audio processing functions such as dynamic range control, equalization, and filtering, and operates from a single 3.3-V analog and 1.8-V or 3.3-V digital supply. It is packaged in a 28-pin TSSOP with a body size of 9.7 mm × 4.4 mm and operates over a junction temperature range of -25°C to 85°C.
2V RMS DIRECTPATH 112dB Audio Stereo DAC with PCM Interface and Fixed Audio Processing 28-TSSOP -25 to 85
32-Bit Stereo DAC, 384kS/s, 112dB SNR, I2C/SPI, 2.1V Out, TSSOP Product overview: PCM5122PW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 2.1V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 32-bit, 2.1V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM5122PW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082078-PCM5122PW
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: PCM
Resolution (Bits): 16 b, 24 b, 32 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-TSSOP
Supply Voltage - Operating: 1.65 V to 3.46 V
Sampling Rate: 384k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC DAC 16/24/32BIT 384K 28TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM5122PW | 768-PCM5122PW | 082078-PCM5122PW | PCM5122PW |
| Product Name | PCM5122 2V RMS DIRECTPATH 112dB Audio Stereo DAC with PCM Interface and Fixed Audio Processing | 32-bit 2.1V TSSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM5122PW | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI; I2C; I2C,SPI,HW | I2C, SPI, Serial | PCM | |
| Package Type | TSSOP | TSSOP | SOP; SSOP; TSSOP; 28-TSSOP | SSOP |
| Screening Level | Catalog | |||
| Resolution | 32 bits | 32 bits | ||
| Operating Temperature | -25 C (-13 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |