Texas Instruments PCM1791A 113dB SNR Stereo DAC (S/W Control) PCM1791ADBR

Description
113dB SNR Stereo DAC (S/W Control) 28-SSOP -25 to 85
Request a Quote Datasheet
Description
113dB SNR Stereo DAC (S/W Control) 28-SSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1791A 113dB SNR Stereo DAC (S/W Control) - PCM1791ADBR - Texas Instruments
Dallas, TX, United States
PCM1791A 113dB SNR Stereo DAC (S/W Control)
PCM1791ADBR
PCM1791A 113dB SNR Stereo DAC (S/W Control) PCM1791ADBR
113dB SNR Stereo DAC (S/W Control) 28-SSOP -25 to 85

113dB SNR Stereo DAC (S/W Control) 28-SSOP -25 to 85

Buy Now Datasheet
SSOP Digital-to-Analog Converter IC - 768-PCM1791ADBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SSOP Digital-to-Analog Converter IC
768-PCM1791ADBR
SSOP Digital-to-Analog Converter IC 768-PCM1791ADBR
24-Bit Stereo DAC, 192kS/s, 113dB SNR, Serial, 28-SSOP Product overview: PCM1791ADBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1791ADBR can be used for catalog matching and distributor lookup.

24-Bit Stereo DAC, 192kS/s, 113dB SNR, Serial, 28-SSOP Product overview: PCM1791ADBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1791ADBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1791ADBR
026552-PCM1791ADBR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1791ADBR 026552-PCM1791ADBR
Manufacturer: Texas Instruments Win Source Part Number: 026552-PCM1791ADBR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: DSD, PCM Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 3.6 V, 5V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026552-PCM1791ADBR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSD, PCM
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1791ADBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1791ADBR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1791ADBR
IC DAC/AUDIO 24BIT 200K 28SSOP

IC DAC/AUDIO 24BIT 200K 28SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1791ADBR 768-PCM1791ADBR 026552-PCM1791ADBR PCM1791ADBR
Product Name PCM1791A 113dB SNR Stereo DAC (S/W Control) SSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1791ADBR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI; I2C Serial, 3-WIRE DSD, PCM
Package Type SSOP SSOP SOP; SSOP; 28-SSOP SSOP
Screening Level Catalog
Resolution 24 bits 24 bits
Operating Temperature -25 C (-13 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848BCVX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
7 suppliers
ADC108S052 8-Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC108S052CIMTX/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type TSSOP
Screening Level Catalog
View Details
7 suppliers
ADC0832-N 8-Bit Serial I/O A/D Converter with Multiplexer Option - ADC0832CCWMX - Texas Instruments
Specs
Interface Type Serial; Microwire
Package Type PDIP,SOIC
Screening Level Catalog
View Details
6 suppliers
 - ADC0832BIWM - Rochester Electronics
Specs
Interface Type Serial
Package Type SOP; SOP14
View Details
4 suppliers