Texas Instruments PCM1800 95dB SNR Stereo ADC with Single-Ended Inputs PCM1800E

Description
95dB SNR Stereo ADC with Single-Ended Inputs 24-SSOP
Request a Quote Datasheet
Description
95dB SNR Stereo ADC with Single-Ended Inputs 24-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1800 95dB SNR Stereo ADC with Single-Ended Inputs - PCM1800E - Texas Instruments
Dallas, TX, United States
PCM1800 95dB SNR Stereo ADC with Single-Ended Inputs
PCM1800E
PCM1800 95dB SNR Stereo ADC with Single-Ended Inputs PCM1800E
95dB SNR Stereo ADC with Single-Ended Inputs 24-SSOP

95dB SNR Stereo ADC with Single-Ended Inputs 24-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1800E
026559-PCM1800E
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1800E 026559-PCM1800E
Manufacturer: Texas Instruments Win Source Part Number: 026559-PCM1800E Packaging: Tube/Rail Type: ADC, Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 20 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 24-SSOP Supply Voltage - Operating: 4.5 V to 5.5 V Sampling Rate: 48k Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026559-PCM1800E
Packaging: Tube/Rail
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 20 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 24-SSOP
Supply Voltage - Operating: 4.5 V to 5.5 V
Sampling Rate: 48k
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Analog-to-Digital Converter IC
700-PCM1800E
Analog-to-Digital Converter IC 700-PCM1800E
PCM1800 95DB SNR STEREO ADC WITH Product overview: PCM1800E from Burr-Brown (Texas Instruments) is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-PCM1800E can be used for catalog matching and distributor lookup.

PCM1800 95DB SNR STEREO ADC WITH Product overview: PCM1800E from Burr-Brown (Texas Instruments) is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, Analog to Digital Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 700-PCM1800E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PCM1800E - Rochester Electronics
Newburyport, MA, United States
ADC, Delta-Sigma, 20-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO24

ADC, Delta-Sigma, 20-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO24

Supplier's Site Datasheet
 - PCM1800E - Rochester Electronics
Newburyport, MA, United States
ADC, Delta-Sigma, 20-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO24

ADC, Delta-Sigma, 20-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO24

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1800E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1800E
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1800E
IC ADC/AUDIO 20BIT 48K 24SSOP

IC ADC/AUDIO 20BIT 48K 24SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1800E 026559-PCM1800E 700-PCM1800E PCM1800E PCM1800E
Product Name PCM1800 95dB SNR Stereo ADC with Single-Ended Inputs Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1800E Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; Serial Serial
Unlock Full Specs
to access all available technical data