Texas Instruments PCM2707C Stereo Audio DAC with Full Speed USB Interface, Single-Ended Headphone Output, and S/PDIF PCM2707CPJT

Description
Stereo Audio DAC with Full Speed USB Interface, Single-Ended Headphone Output, and S/PDIF 32-TQFP -25 to 85
Request a Quote Datasheet
Description
Stereo Audio DAC with Full Speed USB Interface, Single-Ended Headphone Output, and S/PDIF 32-TQFP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM2707C Stereo Audio DAC with Full Speed USB Interface, Single-Ended Headphone Output, and S/PDIF - PCM2707CPJT - Texas Instruments
Dallas, TX, United States
PCM2707C Stereo Audio DAC with Full Speed USB Interface, Single-Ended Headphone Output, and S/PDIF
PCM2707CPJT
PCM2707C Stereo Audio DAC with Full Speed USB Interface, Single-Ended Headphone Output, and S/PDIF PCM2707CPJT
Stereo Audio DAC with Full Speed USB Interface, Single-Ended Headphone Output, and S/PDIF 32-TQFP -25 to 85

Stereo Audio DAC with Full Speed USB Interface, Single-Ended Headphone Output, and S/PDIF 32-TQFP -25 to 85

Buy Now Datasheet
Digital-to-Analog Converter IC - 768-PCM2707CPJT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Digital-to-Analog Converter IC
768-PCM2707CPJT
Digital-to-Analog Converter IC 768-PCM2707CPJT
Stereo Audio DAC with Full Speed USB Interface, Single-Ended Headphone Output, and S/PDIF 32-TQFP -25 to 85 Product overview: PCM2707CPJT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM2707CPJT can be used for catalog matching and distributor lookup.

Stereo Audio DAC with Full Speed USB Interface, Single-Ended Headphone Output, and S/PDIF 32-TQFP -25 to 85 Product overview: PCM2707CPJT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM2707CPJT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM2707CPJT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM2707CPJT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM2707CPJT
IC AUDIO 16BIT 48K 32TQFP

IC AUDIO 16BIT 48K 32TQFP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM2707CPJT 768-PCM2707CPJT PCM2707CPJT
Product Name PCM2707C Stereo Audio DAC with Full Speed USB Interface, Single-Ended Headphone Output, and S/PDIF Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI; HID,SPI SPI, USB, Serial
Unlock Full Specs
to access all available technical data

Similar Products

ADC08L060 8-Bit, 10 MSPS to 60 MSPS, 0.65 mW/MSPS A/D Converter with Internal Sample-and-Hold - ADC08L060CIMTX/NOPB - Texas Instruments
Specs
Package Type TSSOP
Screening Level Catalog
Resolution 8 bits
View Details
7 suppliers
ADS5463-SP 12-Bit 500-MSPS Analog-to-Digital Converter - 5962R0720802VXC - Texas Instruments
Specs
Interface Type Parallel
Package Type CFP
Screening Level Space
View Details
ADC0848 8-Bit Microprocessor Compatible A/D Converter with Multiplexer Option - ADC0848CCN/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,PLCC
Screening Level Catalog
View Details
6 suppliers
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AMC1305L25QDWRQ1 - 807411-AMC1305L25QDWRQ1 - Win Source Electronics
Specs
Interface Type Serial; LVDS - Serial
Package Type SOIC
Packing Method Tape Reel; Reel
View Details
2 suppliers