The PCM1792ADBR is a 24-bit stereo digital-to-analog converter in a 28-lead SSOP package, designed for high-performance audio applications with differential current output of 7.8 mA p-p and support for sampling rates up to 200 kHz. It operates with a 5-V analog supply and 3.3-V digital supply, features 5-V tolerant digital inputs, and includes user-programmable functions via SPI/I2C or TDMCA interfaces. Dynamic range is specified up to 132 dB (mono, 9 V rms) and 129 dB (stereo, 4.5 V rms), with THD+N as low as 0.0004%. The device supports PCM and DSD audio formats, 8× oversampling, and digital attenuation from 0 dB to −120 dB in 0.5 dB steps. It operates over a junction temperature range of −25°C to 85°C.
132dB SNR Highest Performance Stereo DAC (S/W Control) 28-SSOP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 026553-PCM1792ADBR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSD, PCM
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 200k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
24-Bit 192kS/s Stereo DAC, I2C/SPI, 127dB SNR, 5V, SSOP Product overview: PCM1792ADBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1792ADBR can be used for catalog matching and distributor lookup.
IC DAC/AUDIO 24BIT 200K 28SSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1792ADBR | 026553-PCM1792ADBR | 768-PCM1792ADBR | PCM1792ADBR |
| Product Name | PCM1792A 132dB SNR Highest Performance Stereo DAC (S/W Control) | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1792ADBR | 5V SSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI; I2C | DSD, PCM | I2C, SPI, Serial, 2-Wire, 4-WIRE, 3-WIRE | |
| Package Type | SSOP | SOP; SSOP; 28-SSOP | SSOP | SSOP |
| Screening Level | Catalog | |||
| Resolution | 24 bits | 24 bits |