The PCM2705 is a stereo audio DAC with USB interface, supporting bus-powered or self-powered operation, and providing a single-ended headphone output and S/PDIF output. It operates at sampling rates of 32, 44.1, and 48 kHz using a single 12-MHz clock source, and features a 16-bit delta-sigma DAC with 98 dB SNR and dynamic range. The device includes an on-chip USB full-speed controller compliant with USB 1.1 and certified by USB-IF, with no dedicated driver required. It is packaged in a 28-pin SSOP and operates over a temperature range of -25°C to 85°C.
98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (S/W Control) 28-SSOP -25 to 85
98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (S/W Control) 28-SSOP -25 to 85 Product overview: PCM2705DBR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM2705DBR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 118371-PCM2705DBR
Packaging: Reel - TR
Type: Audio
Data Interface: SPI, USB
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 48k
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC AUDIO 16BIT 48K 28SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM2705DBR | 768-PCM2705DBR | 118371-PCM2705DBR | PCM2705DBR |
| Product Name | PCM2705 98dB SNR Stereo USB2.0 FS DAC with line-out and S/PDIF output, Bus/Self-powered (S/W Control) | SSOP Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM2705DBR | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | Serial, SPI, USB | SPI; SPI, USB | ||
| Package Type | SSOP | SOP; SSOP; 28-SSOP | SSOP | |
| Resolution | 16 bits |