The PCM4104 is a four-channel, high-performance digital-to-analog converter designed for professional audio applications, featuring differential voltage outputs with a full-scale output of 6.15VPP and supporting sampling rates up to 216kHz. It operates from a +5V analog and +3.3V digital supply, consuming 203mW typical at 48kHz. The device includes a 48-lead TQFP package and supports audio data formats including I2S, left-justified, right-justified, and TDM with 16- to 24-bit two's complement input. Dynamic range is 118dB A-weighted, and THD+N is -100dB. It offers software-controlled mute, attenuation, and phase inversion, and is specified for operation from -10°C to +70°C.
118dB SNR 4-Channel Audio DAC 48-TQFP -10 to 70
4-Ch 24-Bit Audio DAC, 118dB SNR, 216kS/s, SPI, TQFP Product overview: PCM4104PFBT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM4104PFBT can be used for catalog matching and distributor lookup.
Texas Instruments PCM4104PFBT Audio DAC
Texas Instruments PCM4104PFBT Audio DAC
Texas Instruments PCM4104PFBT Audio DAC
Manufacturer: Texas Instruments
Win Source Part Number: 142270-PCM4104PFBT
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: PCM
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 216k
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
IC DAC/AUDIO 24BIT 216K 48TQFP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM4104PFBT | 768-PCM4104PFBT | 6621509 | 6621509P | 142270-PCM4104PFBT | PCM4104PFBT |
| Product Name | PCM4104 118dB SNR 4-Channel Audio DAC | Digital-to-Analog Converter IC | Digital to Analogue Converters | Digital to Analogue Converters | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM4104PFBT | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI; SPI,H/W | Serial, SPI, 3-WIRE, 4-WIRE | Serial; SPI; Serial (spi) | PCM | ||
| Package Type | TQFP | TQFP | QFP; Tqfp | QFP; TQFP; TQFP | QFP; TQFP; 48-TQFP (7x7) | QFP |
| Screening Level | Catalog | |||||
| Resolution | 24 bits | 24 bits | 24 bits | 24 bits | ||
| Operating Temperature | -10 C (14 F) | -10 C (14 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |