132dB SNR Highest Performance Stereo DAC (S/W Control) 28-SSOP -25 to 85
DAC Dual Delta-Sigma 24-Bit 28-Pin SSOP - Data Converters - Audio DACs
Delivery on production packaging - Tube. This product is non-returnable.
DAC Dual Delta-Sigma 24-Bit 28-Pin SSOP - Data Converters - Audio DACs
DAC Dual Delta-Sigma 24-Bit 28-Pin SSOP - Data Converters - Audio DACs
IC DAC/AUDIO 24BIT 200K 28SSOP
PCM1792A 132dB SNR Highest Performance Stereo DAC (S/W Control)
Manufacturer: Texas Instruments
Win Source Part Number: 061318-PCM1792ADB
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSD, PCM
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
IC DAC/AUDIO 24BIT 200K 28SSOP
Texas Instruments | RS Components, Ltd. | LIXINC Electronics Co., Limited | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|---|---|
Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
Product Number | PCM1792ADB | 6621717P | PCM1792ADB | PCM1792ADB | 061318-PCM1792ADB | PCM1792ADB |
Product Name | PCM1792A 132dB SNR Highest Performance Stereo DAC (S/W Control) | Integrated Circuits | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1792ADB | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | ||
Interface Type | SPI; I2C | Serial; SPI; I2C | DSD, PCM | |||
Package Type | SSOP | SSOP; SSOP | SOP; SSOP; Tube | SOP; SSOP; SSOP28 | SOP; SSOP; 28-SSOP | SSOP |
Screening Level | Catalog | |||||
Resolution | 24 bits | 24 bits | 24 bits | |||
Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |