93dB SNR Stereo ADC with Single-Ended Inputs 14-SOIC
ADC, Delta-Sigma, 16-Bit, 1 Func, 2 Channel, Serial Access, CMOS, PDSO14
16-Bit 48kS/s Stereo ADC, 93dB SNR, Serial, SOIC Product overview: PCM1801U/2K from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, SOIC. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 16-bit, SOIC, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1801U/2K can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 104021-PCM1801U/2K
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Sampling Rate: 48k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
IC ADC/AUDIO 16BIT 48K 14SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1801U/2K | PCM1801U/2K | 768-PCM1801U/2K | 104021-PCM1801U/2K | PCM1801U/2K |
| Product Name | PCM1801 93dB SNR Stereo ADC with Single-Ended Inputs | 16-bit SOIC Analog-to-Digital Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1801U/2K | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | Serial | Serial | Serial; Serial | ||
| Package Type | SOIC; SOIC14 | SOIC | SOIC; 14-SOIC | SOIC | |
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel - TR | Tape Reel; Bulk; Tape & Reel (TR),Bulk | ||
| Resolution | 16 bits |