98dB SNR Low-Power Stereo DAC with line-out (S/W Control) 16-TSSOP 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 270911-PCM1772PW
Packaging: Tray
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 1.6 V to 3.6 V
Sampling Rate: 50k
Alternative Parts (Cross-Reference): PCM1772PWRG4; AK4370VN; PCM1772PW; PCM1772PWG4;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
24-Bit Stereo DAC, 98dB SNR, 48kS/s, Serial, 1.6-3.6V, TSSOP Product overview: PCM1772PW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 3.6V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1772PW can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Serial Input Loading, PDSO16
IC DAC/AUDIO 24BIT 50K 16TSSOP
IC 24BIT LP STEREO DAC 16-TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | PCM1772PW | 270911-PCM1772PW | 768-PCM1772PW | PCM1772PW | PCM1772PW | 815-PCM1772PW |
| Product Name | PCM1772 98dB SNR Low-Power Stereo DAC with line-out (S/W Control) | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1772PW | 3.6V TSSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | IC 24BIT LP STEREO DAC 16-TSSOP | |
| Interface Type | SPI | I2S | Serial, 3-WIRE, SPI | Serial | Serial; SPI; I2S | |
| Package Type | TSSOP,VQFN | SOP; SSOP; TSSOP; 16-TSSOP | TSSOP | SOP; SSOP; TSSOP16 | SSOP | SSOP; 16-TSSOP (0.173, 4.40mm Width) |
| Screening Level | Catalog | |||||
| Resolution | 24 bits | 24 bits | 24 bits | |||
| Operating Temperature | 0.0 C (32 F) | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |