Texas Instruments PCM1870A 90 dB SNRLow-Power Stereo Audio ADC with Microphone Bias, ALC, Sound Effect, Notch filter PCM1870AYZFT

Description
90 dB SNRLow-Power Stereo Audio ADC with Microphone Bias, ALC, Sound Effect, Notch filter 24-DSBGA -40 to 85
Request a Quote Datasheet
Description
90 dB SNRLow-Power Stereo Audio ADC with Microphone Bias, ALC, Sound Effect, Notch filter 24-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1870A 90 dB SNRLow-Power Stereo Audio ADC with Microphone Bias, ALC, Sound Effect, Notch filter - PCM1870AYZFT - Texas Instruments
Dallas, TX, United States
PCM1870A 90 dB SNRLow-Power Stereo Audio ADC with Microphone Bias, ALC, Sound Effect, Notch filter
PCM1870AYZFT
PCM1870A 90 dB SNRLow-Power Stereo Audio ADC with Microphone Bias, ALC, Sound Effect, Notch filter PCM1870AYZFT
90 dB SNRLow-Power Stereo Audio ADC with Microphone Bias, ALC, Sound Effect, Notch filter 24-DSBGA -40 to 85

90 dB SNRLow-Power Stereo Audio ADC with Microphone Bias, ALC, Sound Effect, Notch filter 24-DSBGA -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1870AYZFT
1087016-PCM1870AYZFT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1870AYZFT 1087016-PCM1870AYZFT
Manufacturer: Texas Instruments Win Source Part Number: 1087016-PCM1870AYZFT Packaging: Reel - TR Type: ADC, Audio Mounting: SMD (SMT) Data Interface: I2C, Serial, SPI Resolution (Bits): 16 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 24-DSBGA (3.45x2.45) Supply Voltage - Operating: 1.71 V to 3.6 V, 2.4 V to 3.6 V Sampling Rate: 5k to 50k Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1087016-PCM1870AYZFT
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: I2C, Serial, SPI
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-DSBGA (3.45x2.45)
Supply Voltage - Operating: 1.71 V to 3.6 V, 2.4 V to 3.6 V
Sampling Rate: 5k to 50k
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - PCM1870AYZFT - Rochester Electronics
Newburyport, MA, United States
ADC, Delta-Sigma, 16-Bit, 1 Func, 2 Channel, Serial Access

ADC, Delta-Sigma, 16-Bit, 1 Func, 2 Channel, Serial Access

Supplier's Site Datasheet
Singapore, Singapore
3.6V Analog-to-Digital Converter IC
768-PCM1870AYZFT
3.6V Analog-to-Digital Converter IC 768-PCM1870AYZFT
16b Stereo Audio ADC, 90dB SNR, I2C/SPI, 2.4-3.6V, 85°C, 2-Ch Product overview: PCM1870AYZFT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.6V, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1870AYZFT can be used for catalog matching and distributor lookup.

16b Stereo Audio ADC, 90dB SNR, I2C/SPI, 2.4-3.6V, 85°C, 2-Ch Product overview: PCM1870AYZFT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.6V, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1870AYZFT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1870AYZFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1870AYZFT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1870AYZFT
IC ADC/AUD 16BIT 5K-50K 24DSBGA

IC ADC/AUD 16BIT 5K-50K 24DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1870AYZFT 1087016-PCM1870AYZFT PCM1870AYZFT 768-PCM1870AYZFT PCM1870AYZFT
Product Name PCM1870A 90 dB SNRLow-Power Stereo Audio ADC with Microphone Bias, ALC, Sound Effect, Notch filter Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1870AYZFT 3.6V Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial; SPI; I2C; I2C, Serial, SPI Serial I2C, SPI, Serial, 2-Wire, 3-WIRE
Package Type 24-DSBGA (3.45x2.45) DSBGA24
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel Tape Reel; Bulk; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR,Bulk
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - ADS58J89IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Bulk; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR,Bulk
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8-bit Analog-to-Digital Converter IC - 700-ADC083000CIYB - ERSAELECTRONICS PTE. LTD.
Specs
Interface Type Parallel
Package Type LQFP
Resolution 8 bits
View Details
4 suppliers
Analog to Digital Converters (ADC) - ADC08831IM-NS - Quarktwin Technology Ltd.
Specs
Interface Type Serial
Package Type SOIC; 8-SOIC (0.154\", 3.90mm Width)
Packing Method Bulk; Bulk
View Details
 - ADC1031BIN - Rochester Electronics
Specs
Interface Type Serial
Package Type DIP; PDIP; PDIP8
Packing Method Tube; Tube
View Details
3 suppliers