Texas Instruments PCM4201 112dB SNR Low-Power Mono Audio ADC PCM4201PWR

Description
112dB SNR Low-Power Mono Audio ADC 16-TSSOP -10 to 70
Request a Quote Datasheet
Description
112dB SNR Low-Power Mono Audio ADC 16-TSSOP -10 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM4201 112dB SNR Low-Power Mono Audio ADC - PCM4201PWR - Texas Instruments
Dallas, TX, United States
PCM4201 112dB SNR Low-Power Mono Audio ADC
PCM4201PWR
PCM4201 112dB SNR Low-Power Mono Audio ADC PCM4201PWR
112dB SNR Low-Power Mono Audio ADC 16-TSSOP -10 to 70

112dB SNR Low-Power Mono Audio ADC 16-TSSOP -10 to 70

Buy Now Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM4201PWR
1236477-PCM4201PWR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM4201PWR 1236477-PCM4201PWR
Manufacturer: Texas Instruments Win Source Part Number: 1236477-PCM4201PWR Packaging: Reel - TR Type: ADC, Audio Operating Temperature Range: -10°C ~ 70°C Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: SMD Operating Supply Voltage: 1.65 V ~ 3.6 V, 5V Data Interface: DSP, PCM Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Family Name: PCM4201 Categories: Integrated Circuits (ICs) Sampling Rate: 108k Manufacturer Homepage: www.ti.com Manufacturer Package: 16-TSSOP Alternative Parts (Cross-Reference): AD7791BRM; AD7791BRM-REEL; AD7787BRMZ-REEL; Introduction Date: April 28, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1236477-PCM4201PWR
Packaging: Reel - TR
Type: ADC, Audio
Operating Temperature Range: -10°C ~ 70°C
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 1.65 V ~ 3.6 V, 5V
Data Interface: DSP, PCM
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Family Name: PCM4201
Categories: Integrated Circuits (ICs)
Sampling Rate: 108k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Alternative Parts (Cross-Reference): AD7791BRM; AD7791BRM-REEL; AD7787BRMZ-REEL;
Introduction Date: April 28, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
TSSOP Analog-to-Digital Converter IC
768-PCM4201PWR
TSSOP Analog-to-Digital Converter IC 768-PCM4201PWR
112dB SNR 24-Bit Mono Audio ADC, 108kS/s, Serial, TSSOP Product overview: PCM4201PWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM4201PWR can be used for catalog matching and distributor lookup.

112dB SNR 24-Bit Mono Audio ADC, 108kS/s, Serial, TSSOP Product overview: PCM4201PWR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM4201PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM4201PWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM4201PWR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM4201PWR
IC ADC/AUDIO 24BIT 108K 16TSSOP

IC ADC/AUDIO 24BIT 108K 16TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM4201PWR 1236477-PCM4201PWR 768-PCM4201PWR PCM4201PWR
Product Name PCM4201 112dB SNR Low-Power Mono Audio ADC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM4201PWR TSSOP Analog-to-Digital Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type H/W DSP, PCM Serial
Package Type TSSOP SSOP TSSOP SSOP
Screening Level Catalog
Resolution 24 bits 24 bits
Dissipation 49 milliwatts 83 milliwatts
Unlock Full Specs
to access all available technical data