Texas Instruments PCM1861 H/W Controlled, 110dB Stereo Audio ADC with Universal Front End PCM1861DBTR

Description
H/W Controlled, 110dB Stereo Audio ADC with Universal Front End 30-TSSOP -40 to 125
Request a Quote Datasheet
Description
H/W Controlled, 110dB Stereo Audio ADC with Universal Front End 30-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1861 H/W Controlled, 110dB Stereo Audio ADC with Universal Front End - PCM1861DBTR - Texas Instruments
Dallas, TX, United States
PCM1861 H/W Controlled, 110dB Stereo Audio ADC with Universal Front End
PCM1861DBTR
PCM1861 H/W Controlled, 110dB Stereo Audio ADC with Universal Front End PCM1861DBTR
H/W Controlled, 110dB Stereo Audio ADC with Universal Front End 30-TSSOP -40 to 125

H/W Controlled, 110dB Stereo Audio ADC with Universal Front End 30-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual TSSOP Analog-to-Digital Converter IC
768-PCM1861DBTR
Dual TSSOP Analog-to-Digital Converter IC 768-PCM1861DBTR
110dB 2-Channel Hardware-Controlled Audio ADC With Universal Front End 30-TSSOP -40 to 125 Product overview: PCM1861DBTR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1861DBTR can be used for catalog matching and distributor lookup.

110dB 2-Channel Hardware-Controlled Audio ADC With Universal Front End 30-TSSOP -40 to 125 Product overview: PCM1861DBTR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1861DBTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1861DBTR
140571-PCM1861DBTR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1861DBTR 140571-PCM1861DBTR
Manufacturer: Texas Instruments Win Source Part Number: 140571-PCM1861DBTR Packaging: Reel - TR Type: ADC, Audio Mounting: SMD (SMT) Data Interface: I2C, SPI Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 30-TSSOP Supply Voltage - Operating: 1.8 V to 3.3 V Sampling Rate: 192k Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 140571-PCM1861DBTR
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: I2C, SPI
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 30-TSSOP
Supply Voltage - Operating: 1.8 V to 3.3 V
Sampling Rate: 192k
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1861DBTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1861DBTR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1861DBTR
IC ADC/AUDIO 24BIT 192K 30TSSOP

IC ADC/AUDIO 24BIT 192K 30TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1861DBTR 768-PCM1861DBTR 140571-PCM1861DBTR PCM1861DBTR
Product Name PCM1861 H/W Controlled, 110dB Stereo Audio ADC with Universal Front End Dual TSSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1861DBTR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type H/W I2C, SPI SPI; I2C; I2C, SPI
Package Type TSSOP TSSOP SOP; SSOP; TSSOP; 30-TSSOP
Screening Level Catalog
Resolution 24 bits 24 bits
Dissipation 85 milliwatts
Unlock Full Specs
to access all available technical data