Texas Instruments PCM1782 106dB SNR Stereo DAC (S/W Control) PCM1782DBQR

Description
106dB SNR Stereo DAC (S/W Control) 16-SSOP -25 to 85
Request a Quote Datasheet
Description
106dB SNR Stereo DAC (S/W Control) 16-SSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1782 106dB SNR Stereo DAC (S/W Control) - PCM1782DBQR - Texas Instruments
Dallas, TX, United States
PCM1782 106dB SNR Stereo DAC (S/W Control)
PCM1782DBQR
PCM1782 106dB SNR Stereo DAC (S/W Control) PCM1782DBQR
106dB SNR Stereo DAC (S/W Control) 16-SSOP -25 to 85

106dB SNR Stereo DAC (S/W Control) 16-SSOP -25 to 85

Buy Now Datasheet
 - PCM1782DBQR - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO16

D/A Converter, 1 Func, Serial Input Loading, PDSO16

Supplier's Site Datasheet
Singapore, Singapore
5V SSOP Digital-to-Analog Converter IC
768-PCM1782DBQR
5V SSOP Digital-to-Analog Converter IC 768-PCM1782DBQR
24-Bit 192kS/s Stereo DAC, 106dB SNR, Serial, 5V, SSOP Product overview: PCM1782DBQR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1782DBQR can be used for catalog matching and distributor lookup.

24-Bit 192kS/s Stereo DAC, 106dB SNR, Serial, 5V, SSOP Product overview: PCM1782DBQR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1782DBQR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1782DBQR
045652-PCM1782DBQR
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1782DBQR 045652-PCM1782DBQR
Manufacturer: Texas Instruments Win Source Part Number: 045652-PCM1782DBQR Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 5V Sampling Rate: 200k Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 045652-PCM1782DBQR
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 5V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1782DBQR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1782DBQR
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1782DBQR
IC DAC/AUDIO 24BIT 200K 16SSOP

IC DAC/AUDIO 24BIT 200K 16SSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1782DBQR PCM1782DBQR 768-PCM1782DBQR 045652-PCM1782DBQR PCM1782DBQR
Product Name PCM1782 106dB SNR Stereo DAC (S/W Control) 5V SSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1782DBQR Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type Serial Serial, 3-WIRE I2S
Package Type SOP; SSOP; SSOP16 SSOP SOP; SSOP; 16-SSOP SSOP
Packing Method Tape Reel; Tape & Reel Tape Reel; Reel - TR Tape Reel; Bulk; Tape & Reel (TR),Bulk
Resolution 24 bits
Unlock Full Specs
to access all available technical data