The PCM1774 is a low-power stereo DAC designed for portable audio applications, integrating a headphone amplifier, line amplifier, microphone amplifier, analog mixing, and programmable gain control. It is housed in a 4-mm × 4-mm 20-pin QFN package and operates over a temperature range of -40°C to 85°C. The device supports sampling rates from 5 kHz to 50 kHz, delivers a dynamic range of 93 dB, and provides 40 mW of output power into 16 Ω headphones. Digital control is achieved via I²C or SPI interfaces. Power supply requirements include 1.71 V to 3.6 V for digital sections and 2.4 V to 3.6 V for analog and amplifier sections. The PCM1774RGPT variant is supplied in a small tape and reel package with 250 units per reel.
93dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) 20-QFN -40 to 85
16-Bit Stereo DAC, 93dB SNR, 50kS/s, I2C/SPI, 2.4-3.6V, QFN Product overview: PCM1774RGPT from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.6V, QFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 3.6V, QFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1774RGPT can be used for catalog matching and distributor lookup.
D/A Converter, 1 Func, Serial Input Loading, PQCC20
Manufacturer: Texas Instruments
Win Source Part Number: 026546-PCM1774RGPT
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: DSP, I2S
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Family Name: PCM1774
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-QFN (4x4)
Supply Voltage - Operating: 1.7 V to 3.6 V
Sampling Rate: 50k
Alternative Parts (Cross-Reference): AK4352VT; TDA7535013TR; PCM1774RGPR; TDA7535;
Introduction Date: April 01, 2007
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
IC DAC/AUDIO 16BIT 50K 20QFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1774RGPT | 768-PCM1774RGPT | PCM1774RGPT | 026546-PCM1774RGPT | PCM1774RGPT |
| Product Name | PCM1774 93dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) | 16-bit 3.6V QFN Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1774RGPT | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | SPI; I2C | I2C, SPI, Serial, 2-Wire, 3-WIRE | Serial | DSP, I2S | |
| Package Type | QFN | QFN | VQFN20 | 20-QFN (4x4) | |
| Screening Level | Catalog | ||||
| Resolution | 16 bits | 16 bits |