Texas Instruments PCM1774 93dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) PCM1774RGPRG4

Description
93dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) 20-QFN -40 to 85
Request a Quote Datasheet
Description
93dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) 20-QFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1774 93dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) - PCM1774RGPRG4 - Texas Instruments
Dallas, TX, United States
PCM1774 93dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control)
PCM1774RGPRG4
PCM1774 93dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) PCM1774RGPRG4
93dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) 20-QFN -40 to 85

93dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) 20-QFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
16-bit VQFN Digital-to-Analog Converter IC
768-PCM1774RGPRG4
16-bit VQFN Digital-to-Analog Converter IC 768-PCM1774RGPRG4
16-Bit Stereo DAC, 93dB SNR, 50kS/s, I2C/SPI, VQFN Product overview: PCM1774RGPRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1774RGPRG4 can be used for catalog matching and distributor lookup.

16-Bit Stereo DAC, 93dB SNR, 50kS/s, I2C/SPI, VQFN Product overview: PCM1774RGPRG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1774RGPRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1774RGPRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1774RGPRG4
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1774RGPRG4
IC DAC/AUDIO 16BIT 50K 20QFN

IC DAC/AUDIO 16BIT 50K 20QFN

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1774RGPRG4 768-PCM1774RGPRG4 PCM1774RGPRG4
Product Name PCM1774 93dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) 16-bit VQFN Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI; I2C I2C, SPI, Serial, 2-Wire, 3-WIRE
Package Type QFN VQFN
Screening Level Catalog
Resolution 16 bits 16 bits
Unlock Full Specs
to access all available technical data