Texas Instruments PCM1780 106dB SNR Stereo DAC (S/W Control) PCM1780DBQ

Description
106dB SNR Stereo DAC (S/W Control) 16-SSOP -20 to 85
Request a Quote Datasheet
Description
106dB SNR Stereo DAC (S/W Control) 16-SSOP -20 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1780 106dB SNR Stereo DAC (S/W Control) - PCM1780DBQ - Texas Instruments
Dallas, TX, United States
PCM1780 106dB SNR Stereo DAC (S/W Control)
PCM1780DBQ
PCM1780 106dB SNR Stereo DAC (S/W Control) PCM1780DBQ
106dB SNR Stereo DAC (S/W Control) 16-SSOP -20 to 85

106dB SNR Stereo DAC (S/W Control) 16-SSOP -20 to 85

Buy Now Datasheet
Singapore, Singapore
5V Digital-to-Analog Converter IC
768-PCM1780DBQ
5V Digital-to-Analog Converter IC 768-PCM1780DBQ
24-Bit 192kS/s Stereo DAC, 106dB SNR, Serial Interface, 5V Product overview: PCM1780DBQ from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1780DBQ can be used for catalog matching and distributor lookup.

24-Bit 192kS/s Stereo DAC, 106dB SNR, Serial Interface, 5V Product overview: PCM1780DBQ from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 5V, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1780DBQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - PCM1780DBQ - Rochester Electronics
Newburyport, MA, United States
D/A Converter, 1 Func, Serial Input Loading, PDSO16

D/A Converter, 1 Func, Serial Input Loading, PDSO16

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1780DBQ
136677-PCM1780DBQ
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1780DBQ 136677-PCM1780DBQ
Manufacturer: Texas Instruments Win Source Part Number: 136677-PCM1780DBQ Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 5V Sampling Rate: 200k Alternative Parts (Cross-Reference): CS4349-DZZ; PCM1744U/2KG4; PCM1744UG4; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 136677-PCM1780DBQ
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 5V
Sampling Rate: 200k
Alternative Parts (Cross-Reference): CS4349-DZZ; PCM1744U/2KG4; PCM1744UG4;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1780DBQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1780DBQ
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1780DBQ
IC DAC/AUDIO 24BIT 200K 16SSOP

IC DAC/AUDIO 24BIT 200K 16SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1780DBQ 768-PCM1780DBQ PCM1780DBQ 136677-PCM1780DBQ PCM1780DBQ
Product Name PCM1780 106dB SNR Stereo DAC (S/W Control) 5V Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1780DBQ Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Interface Type SPI Serial, 3-WIRE Serial I2S
Package Type SSOP SSOP SOP; SSOP; SSOP16 SOP; SSOP; 16-SSOP SSOP
Screening Level Catalog
Resolution 24 bits 24 bits
Unlock Full Specs
to access all available technical data

Similar Products

ADC0820-N 8-Bit High Speed ?P Compatible A/D Converter with Track/Hold Function - ADC0820CCWMX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type PDIP,SOIC
Screening Level Catalog
View Details
7 suppliers
Analog to Digital Converters (ADC) - ADC0804LCWM-NS - Quarktwin Technology Ltd.
Specs
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Bulk; Bulk
Resolution 8 bits
View Details
AMC1204 1-Bit, 20MHz, Second-Order, Isolated Delta-Sigma Modulator - AMC1204BDW - Texas Instruments
Specs
Interface Type Serial
Package Type SOIC
Screening Level Catalog
View Details
3 suppliers
ADC08100 8-Bit, 20 Msps to 100 Msps, 1.3 mW/Msps A/D Converter - ADC08100CIMTCX/NOPB - Texas Instruments
Specs
Interface Type Parallel
Package Type TSSOP
Screening Level Catalog
View Details
6 suppliers