Single-Ended, 2Vrms Analog Input, 24-Bit, 192 kHz Stereo ADC 30-TSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1236419-PCM1860DBT
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
24-Bit 2-Ch Audio ADC, 192kS/s, SPI, 3.3V, TSSOP Product overview: PCM1860DBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 3.3V, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1860DBT can be used for catalog matching and distributor lookup.
3V~3.6V 24 I2S TFSOP-30-175mil ADC/DAC - Specialized ROHS
IC ADC/AUDIO 24BIT 192K 30TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1860DBT | 1236419-PCM1860DBT | 768-PCM1860DBT | PCM1860DBT | PCM1860DBT |
| Product Name | PCM1860 Single-Ended, 2Vrms Analog Input, 24-Bit, 192 kHz Stereo ADC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1860DBT | 3.3V TSSOP Analog-to-Digital Converter IC | ADC/DAC/Data Conversion >> ADC/DAC - Specialized | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | H/W | SPI, Serial, 4-WIRE | I2S | ||
| Package Type | TSSOP | TSSOP | |||
| Screening Level | Catalog | ||||
| Resolution | 24 bits | 24 bits | 24 bits | ||
| Dissipation | 85 milliwatts |