Texas Instruments Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1782DBQR G4 PCM1782DBQR G4

Description
Manufacturer: Texas Instruments Win Source Part Number: 061316-PCM1782DBQR G4 Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 5V Sampling Rate: 200k Alternative Parts (Cross-Reference): CS4398-CZZ; AD1859JRSZ-REEL; AD1859JRSZ; PCM1782DBQRG4; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 061316-PCM1782DBQR G4 Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 5V Sampling Rate: 200k Alternative Parts (Cross-Reference): CS4398-CZZ; AD1859JRSZ-REEL; AD1859JRSZ; PCM1782DBQRG4; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1782DBQR G4
061316-PCM1782DBQR G4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1782DBQR G4 061316-PCM1782DBQR G4
Manufacturer: Texas Instruments Win Source Part Number: 061316-PCM1782DBQR G4 Packaging: Reel - TR Type: DAC, Audio Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 16-SSOP Supply Voltage - Operating: 5V Sampling Rate: 200k Alternative Parts (Cross-Reference): CS4398-CZZ; AD1859JRSZ-REEL; AD1859JRSZ; PCM1782DBQRG4; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 061316-PCM1782DBQR G4
Packaging: Reel - TR
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 5V
Sampling Rate: 200k
Alternative Parts (Cross-Reference): CS4398-CZZ; AD1859JRSZ-REEL; AD1859JRSZ; PCM1782DBQRG4;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
24BIT 192KHZ Digital-to-Analog Converter IC - 768-PCM1782DBQR G4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24BIT 192KHZ Digital-to-Analog Converter IC
768-PCM1782DBQR G4
24BIT 192KHZ Digital-to-Analog Converter IC 768-PCM1782DBQR G4
IC DAC 24BIT MONO 192KHZ 16SSOP Product overview: PCM1782DBQR G4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT, 192KHZ. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, 192KHZ, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1782DBQR G4 can be used for catalog matching and distributor lookup.

IC DAC 24BIT MONO 192KHZ 16SSOP Product overview: PCM1782DBQR G4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT, 192KHZ. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 24BIT, 192KHZ, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1782DBQR G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number 061316-PCM1782DBQR G4 768-PCM1782DBQR G4
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1782DBQR G4 24BIT 192KHZ Digital-to-Analog Converter IC
Interface Type I2S I2S
Package Type SOP; SSOP; 16-SSOP Reel - TR
Packing Method Tape Reel; Reel - TR Reel - TR
Unlock Full Specs
to access all available technical data