The PCM1742KE is a 24-bit, 192-kHz sampling, stereo audio digital-to-analog converter with a typical SNR of 106 dB and THD+N of 0.002% at 44.1 kHz, housed in a 16-pin SSOP package. It operates with a 5-V analog supply and 3.3-V digital supply, supports 16- to 24-bit audio data formats, and includes programmable digital attenuation, de-emphasis, and filter rolloff options. The device features dual-supply operation, 5-V tolerant digital inputs, and a full-scale analog output of 3.1 Vpp. Operating temperature ranges from -25°C to 85°C.
106dB SNR Stereo DAC 16-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 061306-PCM1742KEG4
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 3 V to 3.6 V, 5V
Sampling Rate: 200k
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
D/A Converter, 1 Func, Serial Input Loading, PDSO16
DAC, 1 FUNC, SERIAL INPUT LOADIN Product overview: PCM1742KEG4 from Burr-Brown (Texas Instruments) is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1742KEG4 can be used for catalog matching and distributor lookup.
| Texas Instruments | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips |
| Product Number | PCM1742KEG4 | 061306-PCM1742KEG4 | PCM1742KEG4 | 768-PCM1742KEG4 |
| Product Name | PCM1742 106dB SNR Stereo DAC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1742KEG4 | Digital-to-Analog Converter IC | |
| Interface Type | SPI | I2S | Serial | I2S |
| Package Type | SSOP | SOP; SSOP; 16-SSOP | SOT-519-1 | Bulk |
| Screening Level | Catalog | |||
| Resolution | 24 bits | 24 bits |