The PCM56P-J is a 16-bit monolithic digital-to-analog converter designed for audio applications, packaged in a 16-pin plastic DIP. It operates with power supplies ranging from -5V to -12V and features a bipolar voltage output range of -3.0V with a maximum current output of -2.0mA. The device includes an internal zener reference, current switches, and a low-noise output op-amp, requiring no external components for basic operation. It achieves -88dB maximum total harmonic distortion at -20dB input level and -94dB at full-scale input, with 15-bit monotonicity and a typical settling time of 1.5µs for voltage output. The operating temperature range is -25°C to +70°C, and it complies with EIAJ STC-007 standards.
Series Input 16-Bit Monolithic Digital-to-Analog Converter 16-PDIP
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1236494-PCM56P-J
Manufacturer Homepage: www.ittcannon.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
| Texas Instruments | Win Source Electronics | |
|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM56P-J | 1236494-PCM56P-J |
| Product Name | PCM56 Series Input 16-Bit Monolithic Digital-to-Analog Converter | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM56P-J |