The PCM1794 is a monolithic CMOS stereo digital-to-analog converter with 24-bit resolution and differential current outputs of 7.8 mA p-p, housed in a 28-lead SSOP package. It supports sampling rates from 10 kHz to 200 kHz with system clock frequencies of 128, 192, 256, 384, 512, or 768 times the sampling frequency, and accepts 16- or 24-bit audio data in Standard, I2S, or left-justified formats. Dynamic range reaches 132 dB in mono mode at 9 V RMS, with THD+N as low as 0.0004% and channel separation up to 132 dB. The device operates with a 5-V analog supply and a 3.3-V digital supply, and is rated for a temperature range of -25°C to 85°C.
132dB SNR Highest Performance Stereo DAC (H/W Control) 28-SSOP -25 to 85
IC DAC/AUDIO 24BIT 200K 28SSOP
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1794DBG4 | PCM1794DBG4 |
| Product Name | PCM1794 132dB SNR Highest Performance Stereo DAC (H/W Control) | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Package Type | SSOP |