Texas Instruments PCM5102A 2VRMS DirectPath?, 112dB Audio Stereo DAC with 32-bit PCM5102APW

Description
2VRMS DirectPath?, 112dB Audio Stereo DAC with 32-bit 20-TSSOP -25 to 85
Request a Quote Datasheet
Description
2VRMS DirectPath?, 112dB Audio Stereo DAC with 32-bit 20-TSSOP -25 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM5102A 2VRMS DirectPath?, 112dB Audio Stereo DAC with 32-bit - PCM5102APW - Texas Instruments
Dallas, TX, United States
PCM5102A 2VRMS DirectPath?, 112dB Audio Stereo DAC with 32-bit
PCM5102APW
PCM5102A 2VRMS DirectPath?, 112dB Audio Stereo DAC with 32-bit PCM5102APW
2VRMS DirectPath?, 112dB Audio Stereo DAC with 32-bit 20-TSSOP -25 to 85

2VRMS DirectPath?, 112dB Audio Stereo DAC with 32-bit 20-TSSOP -25 to 85

Buy Now Datasheet
Singapore, Singapore
32-bit 384kHz TSSOP Digital-to-Analog Converter IC
768-PCM5102APW
32-bit 384kHz TSSOP Digital-to-Analog Converter IC 768-PCM5102APW
32-bit 384kHz Stereo DAC, 2VRMS, Serial, TSSOP Product overview: PCM5102APW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 384kHz, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 32-bit, 384kHz, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM5102APW can be used for catalog matching and distributor lookup.

32-bit 384kHz Stereo DAC, 2VRMS, Serial, TSSOP Product overview: PCM5102APW from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 384kHz, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 32-bit, 384kHz, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM5102APW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose
1084385-PCM5102APW
Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose 1084385-PCM5102APW
Win Source Part Number: 1084385-PCM5102APW Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose Series: DirectPath™ Type: DAC, Audio Package: Tube Standard Package: 70 Mounting: SMD (SMT) Sampling Rate (Per Second): 384k Data Interface: PCM Number of Channels: 2 Resolution (Bits): 16 b, 24 b, 32 b Voltage Supply Source: Analog and Digital Voltage - Supply: 1.65V ~ 3.46V Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Temperature Range - Operating: -25°C ~ 85°C Alternative Parts (Cross-Reference): PCM5100APWR; PCM5100PW; PCM5101PW; MCP4922-E/ST; MCP4912-E/ST; MCP4902-E/ST; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: PCM5102APW-ND,TEXTIS PCM5102APW,2156-PCM5 102APW,296-41603-5 Base Product Number: PCM5102

Win Source Part Number: 1084385-PCM5102APW
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Series: DirectPath™
Type: DAC, Audio
Package: Tube
Standard Package: 70
Mounting: SMD (SMT)
Sampling Rate (Per Second): 384k
Data Interface: PCM
Number of Channels: 2
Resolution (Bits): 16 b, 24 b, 32 b
Voltage Supply Source: Analog and Digital
Voltage - Supply: 1.65V ~ 3.46V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -25°C ~ 85°C
Alternative Parts (Cross-Reference): PCM5100APWR; PCM5100PW; PCM5101PW; MCP4922-E/ST; MCP4912-E/ST; MCP4902-E/ST;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: PCM5102APW-ND,TEXTISPCM5102APW,2156-PCM5102APW,296-41603-5
Base Product Number: PCM5102

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM5102APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM5102APW
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM5102APW
IC DAC 16/24/32BIT 384K 20TSSOP

IC DAC 16/24/32BIT 384K 20TSSOP

Supplier's Site
ADC/DAC/Data Conversion >> ADC/DAC - Specialized - PCM5102APW - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
ADC/DAC/Data Conversion >> ADC/DAC - Specialized
PCM5102APW
ADC/DAC/Data Conversion >> ADC/DAC - Specialized PCM5102APW
1.65V~3.46V PCM TSSOP-20 ADC/DAC - Specialized ROHS

1.65V~3.46V PCM TSSOP-20 ADC/DAC - Specialized ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM5102APW 768-PCM5102APW 1084385-PCM5102APW PCM5102APW PCM5102APW
Product Name PCM5102A 2VRMS DirectPath?, 112dB Audio Stereo DAC with 32-bit 32-bit 384kHz TSSOP Digital-to-Analog Converter IC Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose ADC/DAC/Data Conversion >> ADC/DAC - Specialized
Interface Type HW Serial PCM PCM
Package Type TSSOP TSSOP SSOP SSOP SSOP; TSSOP
Screening Level Catalog
Resolution 32 bits 32 bits 16 bits
Operating Temperature -25 C (-13 F) -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data