Texas Instruments PCM1740 94dB SNR Stereo DAC with Programmable PLL&VCXO PCM1740EG4

Description
94dB SNR Stereo DAC with Programmable PLL&VCXO 24-SSOP
Request a Quote Datasheet
Description
94dB SNR Stereo DAC with Programmable PLL&VCXO 24-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1740 94dB SNR Stereo DAC with Programmable PLL&VCXO - PCM1740EG4 - Texas Instruments
Dallas, TX, United States
PCM1740 94dB SNR Stereo DAC with Programmable PLL&VCXO
PCM1740EG4
PCM1740 94dB SNR Stereo DAC with Programmable PLL&VCXO PCM1740EG4
94dB SNR Stereo DAC with Programmable PLL&VCXO 24-SSOP

94dB SNR Stereo DAC with Programmable PLL&VCXO 24-SSOP

Buy Now Datasheet
Singapore, Singapore
Dual 5V SSOP Digital-to-Analog Converter IC
768-PCM1740EG4
Dual 5V SSOP Digital-to-Analog Converter IC 768-PCM1740EG4
24-Bit 2Ch DAC, 96kS/s, Serial, SSOP-24, 5V Product overview: PCM1740EG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1740EG4 can be used for catalog matching and distributor lookup.

24-Bit 2Ch DAC, 96kS/s, Serial, SSOP-24, 5V Product overview: PCM1740EG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V, SSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, Dual, 5V, SSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1740EG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1740EG4
1236375-PCM1740EG4
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1740EG4 1236375-PCM1740EG4
Manufacturer: Texas Instruments Win Source Part Number: 1236375-PCM1740EG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1236375-PCM1740EG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
IC DAC 24BIT VCXO/PLL 24-SSOP - 815-PCM1740EG4 - Utmel Electronic Limited
Hong Kong, China
IC DAC 24BIT VCXO/PLL 24-SSOP
815-PCM1740EG4
IC DAC 24BIT VCXO/PLL 24-SSOP 815-PCM1740EG4
IC DAC 24BIT VCXO/PLL 24-SSOP

IC DAC 24BIT VCXO/PLL 24-SSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips Analog-to-Digital Converter (ADC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number PCM1740EG4 768-PCM1740EG4 1236375-PCM1740EG4 815-PCM1740EG4
Product Name PCM1740 94dB SNR Stereo DAC with Programmable PLL&VCXO Dual 5V SSOP Digital-to-Analog Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1740EG4 IC DAC 24BIT VCXO/PLL 24-SSOP
Interface Type Serial, 3-WIRE Serial; Serial
Package Type SSOP SSOP; SSOP
Resolution 24 bits 3 bits
Dissipation 150 milliwatts 150 milliwatts
Unlock Full Specs
to access all available technical data