Win Source Part Number: 1147340-PCM1821IRTER
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Series: Burr-Brown™
Type: ADC, Audio
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Sampling Rate (Per Second): 8k ~ 192k
Data Interface: I²S, TDM
Number of Channels: 2
Voltage Supply Source: Analog and Digital
Voltage - Supply: 3V ~ 3.6V, 1.65V ~ 1.95V
Package / Case: 20-WFQFN Exposed Pad
Supplier Device Package: 20-WQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-PCM1821IRTERCT,2
STEREO-CHANNEL, 32-BIT, 192-KHZ
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | 1147340-PCM1821IRTER | PCM1821IRTER |
| Product Name | Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | I²S, TDM |