The PCM4220 is a two-channel, 24-bit, 216kHz sampling delta-sigma analog-to-digital converter designed for professional audio applications, supporting linear PCM output with dynamic range up to 123dB A-weighted and channel separation of 135dB. It operates from a +4.0V analog supply and +3.3V digital supply, dissipates 305mW typical power at 48kHz sample rate, and includes digital high-pass filtering and selectable low-pass decimation filters. The device is packaged in a 48-pin TQFP (PFB) with RoHS compliance and an operating temperature range of -40°C to +85°C.
123dB SNR Stereo Audio ADC with PCM output 48-TQFP -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 026591-PCM4220PFB
Packaging: Reel - TR
Type: ADC, Audio
Mounting: SMD (SMT)
Data Interface: PCM Audio Interface
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-TQFP (7x7)
Supply Voltage - Operating: 2.4 V to 4.2 V
Sampling Rate: 216k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
16/24-Bit 216kS/s Stereo Audio ADC, 123dB SNR, Serial/Parallel, TQFP Product overview: PCM4220PFB from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM4220PFB can be used for catalog matching and distributor lookup.
IC ADC/AUDIO 24BIT 216K 48TQFP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM4220PFB | 026591-PCM4220PFB | 768-PCM4220PFB | PCM4220PFB |
| Product Name | PCM4220 123dB SNR Stereo Audio ADC with PCM output | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM4220PFB | Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | H/W | PCM Audio Interface | Serial, Parallel | |
| Package Type | TQFP | QFP; TQFP; 48-TQFP (7x7) | TQFP | QFP |
| Screening Level | Catalog | |||
| Resolution | 24 bits | 24 bits | ||
| Dissipation | 305 milliwatts | 125 milliwatts |