The PCM1861 is a 2-channel, 192-kHz audio ADC with 110-dB SNR, designed for single-supply 3.3-V operation and integrated programmable gain amplifier. It supports hardware-controlled operation, single-ended inputs up to 2.1-V RMS, and differential inputs up to 4.2-V RMS. The device is offered in a 30-pin TSSOP package measuring 7.80 mm by 4.40 mm. Operating ambient temperature range is from -40°C to 125°C. Power dissipation is less than 85 mW under typical conditions.
H/W Controlled, 110dB Stereo Audio ADC with Universal Front End 30-TSSOP -40 to 125
Win Source Part Number: 1185163-PCM1861DBT
Category: Integrated Circuits (ICs)>Data Acquisition - ADCs/DACs - Special Purpose
Type: ADC, Audio
Package: Tube
Standard Package: 60
Mounting: SMD (SMT)
Sampling Rate (Per Second): 192k
Data Interface: I2C, SPI
Number of Channels: 2
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Voltage - Supply: 1.8V ~ 3.3V
Package / Case: 30-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 30-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
Alternative Parts (Cross-Reference): PCM1861DBT.;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-46529-5,PCM1861D
Base Product Number: PCM1861
24-Bit 110dB 2-Ch Audio ADC, 192KS/s, I2C/SPI, TSSOP Product overview: PCM1861DBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1861DBT can be used for catalog matching and distributor lookup.
IC ADC/AUDIO 24BIT 192K 30TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1861DBT | 1185163-PCM1861DBT | 768-PCM1861DBT | PCM1861DBT |
| Product Name | PCM1861 H/W Controlled, 110dB Stereo Audio ADC with Universal Front End | Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose | TSSOP Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | H/W | SPI; I2C; I2C, SPI | I2C, SPI | |
| Package Type | TSSOP | SSOP | TSSOP | |
| Screening Level | Catalog | |||
| Resolution | 24 bits | 24 bits | ||
| Dissipation | 85 milliwatts | 85 milliwatts |