The PCM1870A is a low-power stereo audio ADC designed for portable digital audio applications, featuring a microphone bias, programmable gain amplifier, auto level control, and pop noise reduction. It supports sampling rates from 5 kHz to 50 kHz and offers a 90 dB dynamic range with A-weighted SNR. The device operates with a 2.4 V to 3.6 V analog supply and 1.71 V to 3.6 V digital supplies, consuming 13 mW in stereo record mode at 48 kHz. It accepts I2S, left-justified, right-justified, and DSP audio data formats and is controlled via I2C or SPI. The part is packaged in a 24-pin YZF (2.49 mm × 3.49 mm) DSBGA package and operates over a temperature range of -40°C to 85°C.
90 dB SNRLow-Power Stereo Audio ADC with Microphone Bias, ALC, Sound Effect, Notch filter 24-DSBGA -40 to 85
ADC, Delta-Sigma, 16-Bit, 1 Func, 2 Channel, Serial Access
90dB SNR Low-Power Stereo Audio ADC With Microphone Bias, ALC, Sound Effect, Notch Filter 24-DSBGA -40 to 85 Product overview: PCM1870AYZFR from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Low-Power, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1870AYZFR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1322616-PCM1870AYZFR
Category: Integrated Circuits (ICs)>Data Acquisition>ADCs/DAC
Packaging: Reel - TR
Type: ADC, Audio
Standard Package: 2,000
Mounting: Surface Mount
Sampling Rate (Per Second): 5k ~ 50k
Data Interface: I²C, Serial, SPI™
Number of Channels: 4
Resolution (Bits): 16 b
Voltage Supply Source: Analog and Digital
Voltage - Supply: 1.71V ~ 3.6V, 2.4V ~ 3.6V
Supplier Device Package: 24-DSBGA
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 24-UFBGA, DSBGA
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 2156-PCM1870AYZFR,TE
Base Product Number: PCM1870
RoHS Status: ROHS3 Compliant
IC ADC/AUD 16BIT 5K-50K 24DSBGA
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1870AYZFR | PCM1870AYZFR | 768-PCM1870AYZFR | 1322616-PCM1870AYZFR | PCM1870AYZFR |
| Product Name | PCM1870A 90 dB SNRLow-Power Stereo Audio ADC with Microphone Bias, ALC, Sound Effect, Notch filter | Low-Power Analog-to-Digital Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs/DACs - Special Purpose | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | Serial | I2C, SPI, Serial, 2-Wire, 3-WIRE | Serial; SPI; I²C, Serial, SPI™ | ||
| Package Type | DSBGA24 | 24-UFBGA, DSBGA | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Reel - TR | Tape Reel; Bulk; Tape & Reel (TR),Bulk | ||
| Resolution | 16 bits |