2V RMS DIRECTPATH 112dB Audio Stereo DAC with PCM Interface and Fixed Audio Processing 28-TSSOP -25 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1236490-PCM5122PWR
Series: DirectPath
Packaging: Reel - TR
Type: DAC, Audio
Operating Temperature Range: -25°C ~ 85°C
Package: 28-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Operating Supply Voltage: 1.65 V ~ 3.46 V
Data Interface: PCM
Resolution (Bits): 16 b, 24 b, 32 b
Voltage Supply Source: Analog and Digital
Family Name: PCM5122
Categories: Integrated Circuits (ICs)
Sampling Rate: 384k
Manufacturer Homepage: www.ti.com
Manufacturer Package: 28-TSSOP
Alternative Parts (Cross-Reference): CS43L43-KZZR; CS43L43-KZR; CS43L43-KZZ;
Introduction Date: August 20, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
32-bit 384kS/s Stereo DAC, 112dB SNR, I2S, 2.1V Out, TSSOP Product overview: PCM5122PWR from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 2.1V, TSSOP. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 32-bit, 2.1V, TSSOP, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM5122PWR can be used for catalog matching and distributor lookup.
IC DAC 16/24/32BIT 384K 28TSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM5122PWR | 1236490-PCM5122PWR | 768-PCM5122PWR | PCM5122PWR |
| Product Name | PCM5122 2V RMS DIRECTPATH 112dB Audio Stereo DAC with PCM Interface and Fixed Audio Processing | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM5122PWR | 32-bit 2.1V TSSOP Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI; I2C; I2C,SPI,HW | PCM | I2S | |
| Package Type | TSSOP | SSOP | TSSOP | SSOP |
| Screening Level | Catalog | |||
| Resolution | 32 bits | 32 bits |