Texas Instruments PCM1862 Single-Ended, 2Vrms Analog Input, 24-Bit, 192 kHz Stereo ADC PCM1862DBT

Description
Single-Ended, 2Vrms Analog Input, 24-Bit, 192 kHz Stereo ADC 30-TSSOP -40 to 125
Request a Quote Datasheet
Description
Single-Ended, 2Vrms Analog Input, 24-Bit, 192 kHz Stereo ADC 30-TSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCM1862 Single-Ended, 2Vrms Analog Input, 24-Bit, 192 kHz  Stereo ADC - PCM1862DBT - Texas Instruments
Dallas, TX, United States
PCM1862 Single-Ended, 2Vrms Analog Input, 24-Bit, 192 kHz Stereo ADC
PCM1862DBT
PCM1862 Single-Ended, 2Vrms Analog Input, 24-Bit, 192 kHz Stereo ADC PCM1862DBT
Single-Ended, 2Vrms Analog Input, 24-Bit, 192 kHz Stereo ADC 30-TSSOP -40 to 125

Single-Ended, 2Vrms Analog Input, 24-Bit, 192 kHz Stereo ADC 30-TSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual TSSOP Analog-to-Digital Converter IC
768-PCM1862DBT
Dual TSSOP Analog-to-Digital Converter IC 768-PCM1862DBT
103-dB, 2-channel, software-controlled, audio ADC with universal front end 30-TSSOP -40 to 125 Product overview: PCM1862DBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1862DBT can be used for catalog matching and distributor lookup.

103-dB, 2-channel, software-controlled, audio ADC with universal front end 30-TSSOP -40 to 125 Product overview: PCM1862DBT from Texas Instruments is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, TSSOP. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, Dual, TSSOP, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1862DBT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1862DBT - 930145-PCM1862DBT - Win Source Electronics
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1862DBT
930145-PCM1862DBT
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1862DBT 930145-PCM1862DBT
Manufacturer: Texas Instruments Win Source Part Number: 930145-PCM1862DBT Operating Temperature Range: -40°C ~ 125°C Features: ADC, Audio 24 b 192k I²C, SPI 30-TSSOP Package: 30-TFSOP (0.173", 4.40mm Width) Package: Tube Mounting: Surface Mount Family Name: PCM1862 Categories: Integrated Circuits (ICs) Case / Package: 30-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 930145-PCM1862DBT
Operating Temperature Range: -40°C ~ 125°C
Features: ADC, Audio 24 b 192k I²C, SPI 30-TSSOP
Package: 30-TFSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: PCM1862
Categories: Integrated Circuits (ICs)
Case / Package: 30-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
 - PCM1862DBT - Rochester Electronics
Newburyport, MA, United States
ADC, Proprietary Method, 24-Bit, 1 Func, 2 Channel, Serial Access, PDSO30

ADC, Proprietary Method, 24-Bit, 1 Func, 2 Channel, Serial Access, PDSO30

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - PCM1862DBT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
PCM1862DBT
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose PCM1862DBT
IC ADC/AUDIO 24BIT 192K 30TSSOP

IC ADC/AUDIO 24BIT 192K 30TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number PCM1862DBT 768-PCM1862DBT 930145-PCM1862DBT PCM1862DBT PCM1862DBT
Product Name PCM1862 Single-Ended, 2Vrms Analog Input, 24-Bit, 192 kHz Stereo ADC Dual TSSOP Analog-to-Digital Converter IC Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1862DBT Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - ADS58J89IRGCR - 910864-ADS58J89IRGCR - Win Source Electronics
Specs
Package Type 64-VQFN (9x9)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1306E05DWVR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - AMC1306M25DWV - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Packing Method Tube; Tube
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
ADS58C48 Quad 11-Bit 200MSPS ADC with SNRBoost - ADS58C48IPFPR - Texas Instruments
Specs
Interface Type Parallel
Package Type HTQFP
Screening Level Catalog
View Details
5 suppliers