The PCM1770RGA is a low-voltage, low-power stereo audio digital-to-analog converter with an integrated headphone amplifier, housed in a 20-pin VQFN package. It operates from a single 1.6-V to 3.6-V supply and dissipates 6.5 mW at 2.4 V. The device supports sampling frequencies from 5 kHz to 50 kHz and system clocks of 128fS, 192fS, 256fS, or 384fS. It delivers a dynamic range of 98 dB and THD+N of 0.1% at 0 dB, with 13 mW stereo output power into a 16 Ω load. The PCM1770 includes software control via a 3-wire serial interface, supporting 16-, 20-, and 24-bit audio data formats in left-justified, I2S, and right-justified modes, along with digital attenuation, de-emphasis, and soft mute. It is rated for operation from 0°C to 70°C.
98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) 20-VQFN 0 to 70
D/A Converter, 1 Func, Serial Input Loading, PQCC20
24-Bit Stereo DAC, 98dB SNR, 48kS/s, Serial, VQFN, 1.6-3.6V Product overview: PCM1770RGA from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 3.6V, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1770RGA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 026543-PCM1770RGA
Packaging: Tube/Rail
Type: DAC, Audio
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 20-VQFN (4.2x4.2)
Supply Voltage - Operating: 1.6 V to 3.6 V
Sampling Rate: 50k
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC DAC/AUDIO 24BIT 50K 20VQFN
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1770RGA | PCM1770RGA | 768-PCM1770RGA | 026543-PCM1770RGA | PCM1770RGA |
| Product Name | PCM1770 98dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) | 3.6V VQFN Digital-to-Analog Converter IC | Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - PCM1770RGA | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose | |
| Interface Type | SPI | Serial | Serial, 3-WIRE | I2S | |
| Package Type | TSSOP,VQFN | VQFNP20 | VQFN | 20-VQFN (4.2x4.2) | |
| Screening Level | Catalog | ||||
| Resolution | 24 bits | 24 bits |