The PCM1774 is a low-power stereo DAC for portable audio applications, integrating a headphone amplifier, line output, microphone amplifier, analog mixing, and programmable gain control. It is housed in a 4-mm × 4-mm QFN-20 package and operates from −40°C to 85°C. The device supports sampling rates from 5 kHz to 50 kHz, delivers 40 mW into 16 Ω headphones, and provides a 93 dB dynamic range with EIAJ A-weighted SNR. Digital control is via I²C or SPI, and it operates with supply voltages of 1.71 V to 3.6 V for digital sections and 2.4 V to 3.6 V for analog sections.
93dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) 20-QFN -40 to 85
16-Bit Stereo DAC, 93dB SNR, 50kS/s, I2C/SPI, 3.3V, VQFN Product overview: PCM1774RGPTG4 from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 3.3V, VQFN. Search-friendly keywords include DAC, digital-to-analog converter, analog output, control signal, 16-bit, 3.3V, VQFN, Digital-to-Analog Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-PCM1774RGPTG4 can be used for catalog matching and distributor lookup.
IC DAC/AUDIO 16BIT 50K 20QFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips | Digital-to-Analog Converter (DAC) Chips | Analog-to-Digital Converter (ADC) Chips |
| Product Number | PCM1774RGPTG4 | 768-PCM1774RGPTG4 | PCM1774RGPTG4 |
| Product Name | PCM1774 93dB SNR Low-Power Stereo DAC with HP Amplifier (S/W Control) | 16-bit 3.3V VQFN Digital-to-Analog Converter IC | Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose |
| Interface Type | SPI; I2C | I2C, SPI, Serial, 2-Wire, 3-WIRE | |
| Package Type | QFN | VQFN | |
| Screening Level | Catalog | ||
| Resolution | 16 bits | 16 bits |